International Hydraulics Tie-Rod Cylinder - 3" X 6" ITR-3006

Description
3" Bore, 6" Stroke 2500PSI Hydraulic Tie-Rod Cylinder -Double acting applications -Rods are hardened 50-55 Rockwell C, superior quality chrome -plated and high polished finish for long seal life and for -protection from external corrosion damage; -Tube: Honed steel, precision finished for extended seal life; -High tensile strength tie rods with rolled threads for durability; -100% top quality seals
Description
3" Bore, 6" Stroke 2500PSI Hydraulic Tie-Rod Cylinder -Double acting applications -Rods are hardened 50-55 Rockwell C, superior quality chrome -plated and high polished finish for long seal life and for -protection from external corrosion damage; -Tube: Honed steel, precision finished for extended seal life; -High tensile strength tie rods with rolled threads for durability; -100% top quality seals

Suppliers

Company
Product
Description
Supplier Links
Tie-Rod Cylinder - 3
Roanoke, VA, USA
Tie-Rod Cylinder - 3" X 6"
ITR-3006
Tie-Rod Cylinder - 3" X 6" ITR-3006
3" Bore, 6" Stroke 2500PSI Hydraulic Tie-Rod Cylinder -Double acting applications -Rods are hardened 50-55 Rockwell C, superior quality chrome -plated and high polished finish for long seal life and for -protection from external corrosion damage; -Tube: Honed steel, precision finished for extended seal life; -High tensile strength tie rods with rolled threads for durability; -100% top quality seals

3" Bore, 6" Stroke 2500PSI Hydraulic Tie-Rod Cylinder
-Double acting applications
-Rods are hardened 50-55 Rockwell C, superior quality chrome
-plated and high polished finish for long seal life and for
-protection from external corrosion damage;
-Tube: Honed steel, precision finished for extended seal life;
-High tensile strength tie rods with rolled threads for durability;
-100% top quality seals

Supplier's Site

Technical Specifications

  International Hydraulics
Product Category Hydraulic Cylinders
Product Number ITR-3006
Product Name Tie-Rod Cylinder - 3" X 6"
Stroke 6 inch (152 mm)
Rated Load/Force 17670 lbs (8014 kg)
Bore Size 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Hollow Plunger Cylinder HAHC S WLL ton 20 - 5211100112369 - Certex UK
Specs
Rated Load/Force 44092 lbs (19997 kg)
Body Material Aluminum
View Details
Single Acting Horizontal Block Cylinders - 60372 - Jergens, Inc.
Specs
Stroke 0.6250 inch (15.87 mm)
Rated Load/Force 6100 lbs (2766 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
Easymotion Hydraulic Linear Actuators - Z-Cylinder - Bansbach Easylift®
Specs
Stroke 5.91 to 15.75 inch (150 to 400 mm)
Shaft Diameter 0.3937 inch (10 mm)
Cylinder Configuration Simple
View Details