International Hydraulics Tie-Rod Cylinder - 2.5" X 12" ITR-2512

Description
2.5" Bore, 12" Stroke 2500PSI Hydraulic Tie-Rod Cylinder -Double acting applications -Rods are hardened 50-55 Rockwell C, superior quality chrome -plated and high polished finish for long seal life and for -protection from external corrosion damage; -Tube: Honed steel, precision finished for extended seal life; -High tensile strength tie rods with rolled threads for durability; -100% top quality seals
Description
2.5" Bore, 12" Stroke 2500PSI Hydraulic Tie-Rod Cylinder -Double acting applications -Rods are hardened 50-55 Rockwell C, superior quality chrome -plated and high polished finish for long seal life and for -protection from external corrosion damage; -Tube: Honed steel, precision finished for extended seal life; -High tensile strength tie rods with rolled threads for durability; -100% top quality seals

Suppliers

Company
Product
Description
Supplier Links
Tie-Rod Cylinder - 2.5
Roanoke, VA, USA
Tie-Rod Cylinder - 2.5" X 12"
ITR-2512
Tie-Rod Cylinder - 2.5" X 12" ITR-2512
2.5" Bore, 12" Stroke 2500PSI Hydraulic Tie-Rod Cylinder -Double acting applications -Rods are hardened 50-55 Rockwell C, superior quality chrome -plated and high polished finish for long seal life and for -protection from external corrosion damage; -Tube: Honed steel, precision finished for extended seal life; -High tensile strength tie rods with rolled threads for durability; -100% top quality seals

2.5" Bore, 12" Stroke 2500PSI Hydraulic Tie-Rod Cylinder
-Double acting applications
-Rods are hardened 50-55 Rockwell C, superior quality chrome
-plated and high polished finish for long seal life and for
-protection from external corrosion damage;
-Tube: Honed steel, precision finished for extended seal life;
-High tensile strength tie rods with rolled threads for durability;
-100% top quality seals

Supplier's Site

Technical Specifications

  International Hydraulics
Product Category Hydraulic Cylinders
Product Number ITR-2512
Product Name Tie-Rod Cylinder - 2.5" X 12"
Stroke 12 inch (305 mm)
Rated Load/Force 12270 lbs (5565 kg)
Bore Size 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Cylinder WLL ton 5 -  - Certex UK
Specs
Rated Load/Force 11023 lbs (4999 kg)
View Details
High Pressure Hydraulic Cylinders - 808040 - RS Components, Ltd.
Specs
Stroke 2.36 inch (60 mm)
Rated Load/Force 100000 lbs (45351 kg)
Operating Pressure 10000 psi (7038 m H2O)
View Details
Intensifier Cylinders - 60596 - Jergens, Inc.
Specs
Stroke 0.2500 inch (6.35 mm)
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details