International Hydraulics 4" Bore, 4" Stroke Welded Hydraulic Cylinder IMW-4004

Description
4" Bore, 4" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder Heavy-Duty Welded Construction for Double-Acting Applications Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron QT500-7 Piston Honed Steel Tube, Precision Finished for Extended Seal Life Top Quality Seals - Twin U-Cup Piston Seals Pressure Tested Manufactured under ISO-9001:2000 Quality Certification. 3 Year Warranty Standard
Datasheet
Description
4" Bore, 4" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder Heavy-Duty Welded Construction for Double-Acting Applications Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron QT500-7 Piston Honed Steel Tube, Precision Finished for Extended Seal Life Top Quality Seals - Twin U-Cup Piston Seals Pressure Tested Manufactured under ISO-9001:2000 Quality Certification. 3 Year Warranty Standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4
Roanoke, VA, USA
4" Bore, 4" Stroke Welded Hydraulic Cylinder
IMW-4004
4" Bore, 4" Stroke Welded Hydraulic Cylinder IMW-4004
4" Bore, 4" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder Heavy-Duty Welded Construction for Double-Acting Applications Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron QT500-7 Piston Honed Steel Tube, Precision Finished for Extended Seal Life Top Quality Seals - Twin U-Cup Piston Seals Pressure Tested Manufactured under ISO-9001:2000 Quality Certification. 3 Year Warranty Standard

4" Bore, 4" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder


  • Heavy-Duty Welded Construction for Double-Acting Applications
  • Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness
  • Ductile Iron QT500-7 Piston
  • Honed Steel Tube, Precision Finished for Extended Seal Life
  • Top Quality Seals - Twin U-Cup Piston Seals
  • Pressure Tested
  • Manufactured under ISO-9001:2000 Quality Certification.
  • 3 Year Warranty Standard
Supplier's Site Datasheet

Technical Specifications

  International Hydraulics
Product Category Hydraulic Cylinders
Product Number IMW-4004
Product Name 4" Bore, 4" Stroke Welded Hydraulic Cylinder
Stroke 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Acting Horizontal Block Cylinders - 60372 - Jergens, Inc.
Specs
Stroke 0.6250 inch (15.87 mm)
Rated Load/Force 6100 lbs (2766 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
HAC S Aluminium Hydraulic Cylinder WLL ton 50 - 5211100112271 - Certex UK
Specs
Rated Load/Force 110231 lbs (49991 kg)
Body Material Aluminum
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
Easymotion Hydraulic Linear Actuators - A-Cylinder - Bansbach Easylift®
Specs
Stroke 5.91 to 15.75 inch (150 to 400 mm)
Shaft Diameter 0.8661 inch (22 mm)
Cylinder Configuration Simple
View Details