International Hydraulics 3.5" Bore, 32" Stroke Welded Hydraulic Cylinder IMW-3532

Description
3.5" Bore, 32" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder Heavy-Duty Welded Construction for Double-Acting Applications Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron QT500-7 Piston Honed Steel Tube, Precision Finished for Extended Seal Life Top Quality Seals - Twin U-Cup Piston Seals Pressure Tested Manufactured under ISO-9001:2000 Quality Certification. 3 Year Warranty Standard
Datasheet
Description
3.5" Bore, 32" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder Heavy-Duty Welded Construction for Double-Acting Applications Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron QT500-7 Piston Honed Steel Tube, Precision Finished for Extended Seal Life Top Quality Seals - Twin U-Cup Piston Seals Pressure Tested Manufactured under ISO-9001:2000 Quality Certification. 3 Year Warranty Standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5
Roanoke, VA, USA
3.5" Bore, 32" Stroke Welded Hydraulic Cylinder
IMW-3532
3.5" Bore, 32" Stroke Welded Hydraulic Cylinder IMW-3532
3.5" Bore, 32" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder Heavy-Duty Welded Construction for Double-Acting Applications Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron QT500-7 Piston Honed Steel Tube, Precision Finished for Extended Seal Life Top Quality Seals - Twin U-Cup Piston Seals Pressure Tested Manufactured under ISO-9001:2000 Quality Certification. 3 Year Warranty Standard

3.5" Bore, 32" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder


  • Heavy-Duty Welded Construction for Double-Acting Applications
  • Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness
  • Ductile Iron QT500-7 Piston
  • Honed Steel Tube, Precision Finished for Extended Seal Life
  • Top Quality Seals - Twin U-Cup Piston Seals
  • Pressure Tested
  • Manufactured under ISO-9001:2000 Quality Certification.
  • 3 Year Warranty Standard
Supplier's Site Datasheet

Technical Specifications

  International Hydraulics
Product Category Hydraulic Cylinders
Product Number IMW-3532
Product Name 3.5" Bore, 32" Stroke Welded Hydraulic Cylinder
Stroke 32 inch (813 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
Hydraulic Cylinder Pumps -  - Bansbach Easylift®
Bansbach Easylift®
Specs
Stroke 3.15 to 15.75 inch (80 to 400 mm)
Rated Load/Force 2248 lbs (1020 kg)
Cylinder Configuration Simple
View Details
High Pressure Hydraulic Cylinders - 808062 - RS Components, Ltd.
Specs
Stroke 0.6299 inch (16 mm)
Rated Load/Force 9000 lbs (4082 kg)
Operating Pressure 10153 psi (7145 m H2O)
View Details
HAC H Aluminium Hydraulic Cylinder WLL ton 150 - 5211100122074 - Certex UK
Specs
Rated Load/Force 330693 lbs (149974 kg)
Body Material Aluminum
View Details