International Hydraulics 2" Bore, 20" Stroke Welded Hydraulic Cylinder IMW-2020

Description
2" Bore, 20" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder Heavy-Duty Welded Construction for Double-Acting Applications Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron QT500-7 Piston Honed Steel Tube, Precision Finished for Extended Seal Life Top Quality Seals - Twin U-Cup Piston Seals Pressure Tested Manufactured under ISO-9001:2000 Quality Certification. 3 Year Warranty Standard
Datasheet
Description
2" Bore, 20" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder Heavy-Duty Welded Construction for Double-Acting Applications Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron QT500-7 Piston Honed Steel Tube, Precision Finished for Extended Seal Life Top Quality Seals - Twin U-Cup Piston Seals Pressure Tested Manufactured under ISO-9001:2000 Quality Certification. 3 Year Warranty Standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Roanoke, VA, USA
2" Bore, 20" Stroke Welded Hydraulic Cylinder
IMW-2020
2" Bore, 20" Stroke Welded Hydraulic Cylinder IMW-2020
2" Bore, 20" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder Heavy-Duty Welded Construction for Double-Acting Applications Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron QT500-7 Piston Honed Steel Tube, Precision Finished for Extended Seal Life Top Quality Seals - Twin U-Cup Piston Seals Pressure Tested Manufactured under ISO-9001:2000 Quality Certification. 3 Year Warranty Standard

2" Bore, 20" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder


  • Heavy-Duty Welded Construction for Double-Acting Applications
  • Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness
  • Ductile Iron QT500-7 Piston
  • Honed Steel Tube, Precision Finished for Extended Seal Life
  • Top Quality Seals - Twin U-Cup Piston Seals
  • Pressure Tested
  • Manufactured under ISO-9001:2000 Quality Certification.
  • 3 Year Warranty Standard
Supplier's Site Datasheet

Technical Specifications

  International Hydraulics
Product Category Hydraulic Cylinders
Product Number IMW-2020
Product Name 2" Bore, 20" Stroke Welded Hydraulic Cylinder
Stroke 20 inch (508 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Block Heavy Duty Double Acting Cylinders - 60384 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 15700 lbs (7120 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
HGC S Hydraulic Cylinder WLL ton 50 - 5211100112249 - Certex UK
Specs
Rated Load/Force 110231 lbs (49991 kg)
Operating Pressure 10443 psi (7349 m H2O)
Cylinder Action Single
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
High Pressure Hydraulic Cylinders - 808062 - RS Components, Ltd.
Specs
Stroke 0.6299 inch (16 mm)
Rated Load/Force 9000 lbs (4082 kg)
Operating Pressure 10153 psi (7145 m H2O)
View Details