International Hydraulics 4" Bore, 34" Stroke Welded Hydraulic Cylinder ICW-4034

Description
4" Bore, 34" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder Heavy-Duty Welded Construction for Double-Acting Applications Heavy-Duty Steel Clevises Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron QT500-7 Piston Honed Steel Tube, Precision Finished for Extended Seal Life Top Quality Seals - Twin U-Cup Piston Seals Pressure Tested Manufactured under ISO-9001:2000 Quality Certification Standard ports are inline w/ pin; Top Ports Available; Call for availability or questions. 3 Year Warranty Standard
Datasheet
Description
4" Bore, 34" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder Heavy-Duty Welded Construction for Double-Acting Applications Heavy-Duty Steel Clevises Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron QT500-7 Piston Honed Steel Tube, Precision Finished for Extended Seal Life Top Quality Seals - Twin U-Cup Piston Seals Pressure Tested Manufactured under ISO-9001:2000 Quality Certification Standard ports are inline w/ pin; Top Ports Available; Call for availability or questions. 3 Year Warranty Standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4
Roanoke, VA, USA
4" Bore, 34" Stroke Welded Hydraulic Cylinder
ICW-4034
4" Bore, 34" Stroke Welded Hydraulic Cylinder ICW-4034
4" Bore, 34" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder Heavy-Duty Welded Construction for Double-Acting Applications Heavy-Duty Steel Clevises Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron QT500-7 Piston Honed Steel Tube, Precision Finished for Extended Seal Life Top Quality Seals - Twin U-Cup Piston Seals Pressure Tested Manufactured under ISO-9001:2000 Quality Certification Standard ports are inline w/ pin; Top Ports Available; Call for availability or questions. 3 Year Warranty Standard

4" Bore, 34" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder


  • Heavy-Duty Welded Construction for Double-Acting Applications
  • Heavy-Duty Steel Clevises
  • Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness
  • Ductile Iron QT500-7 Piston
  • Honed Steel Tube, Precision Finished for Extended Seal Life
  • Top Quality Seals - Twin U-Cup Piston Seals
  • Pressure Tested
  • Manufactured under ISO-9001:2000 Quality Certification
  • Standard ports are inline w/ pin; Top Ports Available; Call for availability or questions.
  • 3 Year Warranty Standard
Supplier's Site Datasheet

Technical Specifications

  International Hydraulics
Product Category Hydraulic Cylinders
Product Number ICW-4034
Product Name 4" Bore, 34" Stroke Welded Hydraulic Cylinder
Bore Size 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
High Pressure Hydraulic Cylinders - 807918 - RS Components, Ltd.
Specs
Stroke 1.97 inch (50 mm)
Rated Load/Force 9000 lbs (4082 kg)
Operating Pressure 10153 psi (7145 m H2O)
View Details
Easymotion Hydraulic Linear Actuators - Z-Cylinder - Bansbach Easylift®
Specs
Stroke 5.91 to 15.75 inch (150 to 400 mm)
Shaft Diameter 0.3937 inch (10 mm)
Cylinder Configuration Simple
View Details
Double Acting Cylinders - 60350 - Jergens, Inc.
Specs
Stroke 2 inch (50.8 mm)
Rated Load/Force 3000 lbs (1361 kg)
Operating Pressure 3000 psi (2111 m H2O)
View Details