International Hydraulics 3.5" Bore, 34" Stroke Welded Hydraulic Cylinder ICW-3534

Description
3.5" Bore, 34" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder Heavy-Duty Welded Construction for Double-Acting Applications Heavy-Duty Steel Clevises Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron QT500-7 Piston Honed Steel Tube, Precision Finished for Extended Seal Life Top Quality Seals - Twin U-Cup Piston Seals Pressure Tested Manufactured under ISO-9001:2000 Quality Certification Standard ports are inline w/ pin; Top Ports Available; Call for availability or questions. 3 Year Warranty Standard
Datasheet
Description
3.5" Bore, 34" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder Heavy-Duty Welded Construction for Double-Acting Applications Heavy-Duty Steel Clevises Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron QT500-7 Piston Honed Steel Tube, Precision Finished for Extended Seal Life Top Quality Seals - Twin U-Cup Piston Seals Pressure Tested Manufactured under ISO-9001:2000 Quality Certification Standard ports are inline w/ pin; Top Ports Available; Call for availability or questions. 3 Year Warranty Standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5
Roanoke, VA, USA
3.5" Bore, 34" Stroke Welded Hydraulic Cylinder
ICW-3534
3.5" Bore, 34" Stroke Welded Hydraulic Cylinder ICW-3534
3.5" Bore, 34" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder Heavy-Duty Welded Construction for Double-Acting Applications Heavy-Duty Steel Clevises Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron QT500-7 Piston Honed Steel Tube, Precision Finished for Extended Seal Life Top Quality Seals - Twin U-Cup Piston Seals Pressure Tested Manufactured under ISO-9001:2000 Quality Certification Standard ports are inline w/ pin; Top Ports Available; Call for availability or questions. 3 Year Warranty Standard

3.5" Bore, 34" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder


  • Heavy-Duty Welded Construction for Double-Acting Applications
  • Heavy-Duty Steel Clevises
  • Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness
  • Ductile Iron QT500-7 Piston
  • Honed Steel Tube, Precision Finished for Extended Seal Life
  • Top Quality Seals - Twin U-Cup Piston Seals
  • Pressure Tested
  • Manufactured under ISO-9001:2000 Quality Certification
  • Standard ports are inline w/ pin; Top Ports Available; Call for availability or questions.
  • 3 Year Warranty Standard
Supplier's Site Datasheet

Technical Specifications

  International Hydraulics
Product Category Hydraulic Cylinders
Product Number ICW-3534
Product Name 3.5" Bore, 34" Stroke Welded Hydraulic Cylinder
Bore Size 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Cylinder WLL ton 100 -  - Certex UK
Specs
Rated Load/Force 220462 lbs (99983 kg)
View Details
Easymotion Hydraulic Linear Actuators - Z-Cylinder - Bansbach Easylift®
Specs
Stroke 5.91 to 15.75 inch (150 to 400 mm)
Shaft Diameter 0.3937 inch (10 mm)
Cylinder Configuration Simple
View Details
High Pressure Hydraulic Cylinders - 808113 - RS Components, Ltd.
Specs
Stroke 1.97 inch (50 mm)
Rated Load/Force 22000 lbs (9977 kg)
Operating Pressure 10153 psi (7145 m H2O)
View Details