International Hydraulics 2.5" Bore, 6" Stroke Welded Hydraulic Cylinder ICW-2506

Description
2.5" Bore, 6" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder Heavy-Duty Welded Construction for Double-Acting Applications Heavy-Duty Steel Clevises Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron QT500-7 Piston Honed Steel Tube, Precision Finished for Extended Seal Life Top Quality Seals - Twin U-Cup Piston Seals Pressure Tested Manufactured under ISO-9001:2000 Quality Certification Standard ports are inline w/ pin; Top Ports Available; Call for availability or questions. 3 Year Warranty Standard
Datasheet
Description
2.5" Bore, 6" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder Heavy-Duty Welded Construction for Double-Acting Applications Heavy-Duty Steel Clevises Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron QT500-7 Piston Honed Steel Tube, Precision Finished for Extended Seal Life Top Quality Seals - Twin U-Cup Piston Seals Pressure Tested Manufactured under ISO-9001:2000 Quality Certification Standard ports are inline w/ pin; Top Ports Available; Call for availability or questions. 3 Year Warranty Standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5
Roanoke, VA, USA
2.5" Bore, 6" Stroke Welded Hydraulic Cylinder
ICW-2506
2.5" Bore, 6" Stroke Welded Hydraulic Cylinder ICW-2506
2.5" Bore, 6" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder Heavy-Duty Welded Construction for Double-Acting Applications Heavy-Duty Steel Clevises Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron QT500-7 Piston Honed Steel Tube, Precision Finished for Extended Seal Life Top Quality Seals - Twin U-Cup Piston Seals Pressure Tested Manufactured under ISO-9001:2000 Quality Certification Standard ports are inline w/ pin; Top Ports Available; Call for availability or questions. 3 Year Warranty Standard

2.5" Bore, 6" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder


  • Heavy-Duty Welded Construction for Double-Acting Applications
  • Heavy-Duty Steel Clevises
  • Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness
  • Ductile Iron QT500-7 Piston
  • Honed Steel Tube, Precision Finished for Extended Seal Life
  • Top Quality Seals - Twin U-Cup Piston Seals
  • Pressure Tested
  • Manufactured under ISO-9001:2000 Quality Certification
  • Standard ports are inline w/ pin; Top Ports Available; Call for availability or questions.
  • 3 Year Warranty Standard
Supplier's Site Datasheet

Technical Specifications

  International Hydraulics
Product Category Hydraulic Cylinders
Product Number ICW-2506
Product Name 2.5" Bore, 6" Stroke Welded Hydraulic Cylinder
Stroke 6 inch (152 mm)
Rated Load/Force 14720 lbs (6676 kg)
Bore Size 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure Hydraulic Cylinders - 2008775 - RS Components, Ltd.
Specs
Stroke 0.2362 inch (6 mm)
Rated Load/Force 20000 lbs (9070 kg)
Operating Pressure 10153 psi (7145 m H2O)
View Details
Threaded Heavy Duty Cylinders - 60463 - Jergens, Inc.
Specs
Stroke 0.5000 inch (12.7 mm)
Rated Load/Force 3925 lbs (1780 kg)
Operating Pressure 200 to 5000 psi (141 to 3519 m H2O)
View Details
2 suppliers
Aluminium Hollow Plunger Cylinder HAHC S WLL ton 20 - 5211100112368 - Certex UK
Specs
Rated Load/Force 44092 lbs (19997 kg)
Body Material Aluminum
View Details
Linear Hydraulic Actuation System - easymotion® - Bansbach Easylift®
Specs
Stroke 1.97 to 29.53 inch (50 to 750 mm)
Rated Load/Force 26.98 to 495 lbs (12.23 to 224 kg)
Cylinder Configuration Simple
View Details