International Hydraulics 2" Bore, 16" Stroke Welded Hydraulic Cylinder ICW-2016

Description
2" Bore, 16" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder Heavy-Duty Welded Construction for Double-Acting Applications Heavy-Duty Steel Clevises Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron QT500-7 Piston Honed Steel Tube, Precision Finished for Extended Seal Life Top Quality Seals - Twin U-Cup Piston Seals Pressure Tested Manufactured under ISO-9001:2000 Quality Certification Standard ports are inline w/ pin; Top Ports Available; Call for availability or questions. 3 Year Warranty Standard
Datasheet
Description
2" Bore, 16" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder Heavy-Duty Welded Construction for Double-Acting Applications Heavy-Duty Steel Clevises Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron QT500-7 Piston Honed Steel Tube, Precision Finished for Extended Seal Life Top Quality Seals - Twin U-Cup Piston Seals Pressure Tested Manufactured under ISO-9001:2000 Quality Certification Standard ports are inline w/ pin; Top Ports Available; Call for availability or questions. 3 Year Warranty Standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Roanoke, VA, USA
2" Bore, 16" Stroke Welded Hydraulic Cylinder
ICW-2016
2" Bore, 16" Stroke Welded Hydraulic Cylinder ICW-2016
2" Bore, 16" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder Heavy-Duty Welded Construction for Double-Acting Applications Heavy-Duty Steel Clevises Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron QT500-7 Piston Honed Steel Tube, Precision Finished for Extended Seal Life Top Quality Seals - Twin U-Cup Piston Seals Pressure Tested Manufactured under ISO-9001:2000 Quality Certification Standard ports are inline w/ pin; Top Ports Available; Call for availability or questions. 3 Year Warranty Standard

2" Bore, 16" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder


  • Heavy-Duty Welded Construction for Double-Acting Applications
  • Heavy-Duty Steel Clevises
  • Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness
  • Ductile Iron QT500-7 Piston
  • Honed Steel Tube, Precision Finished for Extended Seal Life
  • Top Quality Seals - Twin U-Cup Piston Seals
  • Pressure Tested
  • Manufactured under ISO-9001:2000 Quality Certification
  • Standard ports are inline w/ pin; Top Ports Available; Call for availability or questions.
  • 3 Year Warranty Standard
Supplier's Site Datasheet

Technical Specifications

  International Hydraulics
Product Category Hydraulic Cylinders
Product Number ICW-2016
Product Name 2" Bore, 16" Stroke Welded Hydraulic Cylinder
Stroke 16 inch (406 mm)
Rated Load/Force 9420 lbs (4272 kg)
Bore Size 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HLC H Hydraulic Locknut Cylinder WLL ton 60 - 5211100122125 - Certex UK
Specs
Rated Load/Force 132277 lbs (59990 kg)
Body Material Steel
View Details
Easymotion Hydraulic Linear Actuators - A-Cylinder - Bansbach Easylift®
Specs
Stroke 5.91 to 15.75 inch (150 to 400 mm)
Shaft Diameter 0.8661 inch (22 mm)
Cylinder Configuration Simple
View Details
Top Flange Swing Cylinders - 60670 - Jergens, Inc.
Specs
Rated Load/Force 1100 lbs (499 kg)
Operating Pressure 5000 psi (3519 m H2O)
Mounting Flange
View Details
High Pressure Hydraulic Cylinders - 2008804 - RS Components, Ltd.
Specs
Stroke 0.2362 inch (6 mm)
Rated Load/Force 64000 lbs (29025 kg)
Operating Pressure 10153 psi (7145 m H2O)
View Details