Intermatic, Inc. Meter, Hour; LCD; 120 VAC; Screw Lugs; DIN Rail; UWZ Series UWZ48V-120

Description
Features: UWZ 48E Series Flush Mount with Bracket UWZ 48V Series DIN Rail Mount UWZ Series Are Non-Resettable Meters for within Panels or Indoor Mounting All UWZ Series Models Are Light Gray Color with White Numerals on Black Background Capacity: 99.999.99 Hours Power Consumption: 1 VA Panel Opening: 1.79" × 1.79" Square (45.5 × 45.5 mm) Mounting: Flush Panel with Plastic Slip-On Retainer Bracket
Description
Features: UWZ 48E Series Flush Mount with Bracket UWZ 48V Series DIN Rail Mount UWZ Series Are Non-Resettable Meters for within Panels or Indoor Mounting All UWZ Series Models Are Light Gray Color with White Numerals on Black Background Capacity: 99.999.99 Hours Power Consumption: 1 VA Panel Opening: 1.79" × 1.79" Square (45.5 × 45.5 mm) Mounting: Flush Panel with Plastic Slip-On Retainer Bracket

Suppliers

Company
Product
Description
Supplier Links
Meter, Hour; LCD; 120 VAC; Screw Lugs; DIN Rail; UWZ Series - 70132127 - Allied Electronics, Inc.
Fort Worth, TX, USA
Meter, Hour; LCD; 120 VAC; Screw Lugs; DIN Rail; UWZ Series
70132127
Meter, Hour; LCD; 120 VAC; Screw Lugs; DIN Rail; UWZ Series 70132127
Features: UWZ 48E Series Flush Mount with Bracket UWZ 48V Series DIN Rail Mount UWZ Series Are Non-Resettable Meters for within Panels or Indoor Mounting All UWZ Series Models Are Light Gray Color with White Numerals on Black Background Capacity: 99.999.99 Hours Power Consumption: 1 VA Panel Opening: 1.79" × 1.79" Square (45.5 × 45.5 mm) Mounting: Flush Panel with Plastic Slip-On Retainer Bracket

Features:

  • UWZ 48E Series Flush Mount with Bracket
  • UWZ 48V Series DIN Rail Mount
  • UWZ Series Are Non-Resettable Meters for within Panels or Indoor Mounting
  • All UWZ Series Models Are Light Gray Color with White Numerals on Black Background
  • Capacity: 99.999.99 Hours
  • Power Consumption: 1 VA
  • Panel Opening: 1.79" × 1.79" Square (45.5 × 45.5 mm)
  • Mounting: Flush Panel with Plastic Slip-On Retainer Bracket
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Timers
Product Number 70132127
Product Name Meter, Hour; LCD; 120 VAC; Screw Lugs; DIN Rail; UWZ Series
Instrument Type Timer
Technology Electromechanical
Functions Time Meter / Indicator (Clocks)
Minimum Time Setting 360000 seconds
Maximum Time Setting 100 hours
Unlock Full Specs
to access all available technical data