Intermatic, Inc. Meter, Hour, 240 VAC, Square, Flush Panel Mount UWZ48E-240

Description
Features: UWZ 48E Series Flush Mount with Bracket UWZ 48V Series DIN Rail Mount UWZ Series Are Non-Resettable Meters for within Panels or Indoor Mounting All UWZ Series Models Are Light Gray Color with White Numerals on Black Background Capacity: 99.999.99 Hours Power Consumption: 1 VA Panel Opening: 1.79" × 1.79" Square (45.5 × 45.5 mm) Mounting: Flush Panel with Plastic Slip-On Retainer Bracket
Description
Features: UWZ 48E Series Flush Mount with Bracket UWZ 48V Series DIN Rail Mount UWZ Series Are Non-Resettable Meters for within Panels or Indoor Mounting All UWZ Series Models Are Light Gray Color with White Numerals on Black Background Capacity: 99.999.99 Hours Power Consumption: 1 VA Panel Opening: 1.79" × 1.79" Square (45.5 × 45.5 mm) Mounting: Flush Panel with Plastic Slip-On Retainer Bracket

Suppliers

Company
Product
Description
Supplier Links
Meter, Hour, 240 VAC, Square, Flush Panel Mount - 70132126 - Allied Electronics, Inc.
Fort Worth, TX, USA
Meter, Hour, 240 VAC, Square, Flush Panel Mount
70132126
Meter, Hour, 240 VAC, Square, Flush Panel Mount 70132126
Features: UWZ 48E Series Flush Mount with Bracket UWZ 48V Series DIN Rail Mount UWZ Series Are Non-Resettable Meters for within Panels or Indoor Mounting All UWZ Series Models Are Light Gray Color with White Numerals on Black Background Capacity: 99.999.99 Hours Power Consumption: 1 VA Panel Opening: 1.79" × 1.79" Square (45.5 × 45.5 mm) Mounting: Flush Panel with Plastic Slip-On Retainer Bracket

Features:

  • UWZ 48E Series Flush Mount with Bracket
  • UWZ 48V Series DIN Rail Mount
  • UWZ Series Are Non-Resettable Meters for within Panels or Indoor Mounting
  • All UWZ Series Models Are Light Gray Color with White Numerals on Black Background
  • Capacity: 99.999.99 Hours
  • Power Consumption: 1 VA
  • Panel Opening: 1.79" × 1.79" Square (45.5 × 45.5 mm)
  • Mounting: Flush Panel with Plastic Slip-On Retainer Bracket
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Timers
Product Number 70132126
Product Name Meter, Hour, 240 VAC, Square, Flush Panel Mount
Instrument Type Timer
Technology Electromechanical
Functions Time Meter / Indicator (Clocks)
Minimum Time Setting 360000 seconds
Maximum Time Setting 100 hours
Unlock Full Specs
to access all available technical data