The Grasslin FWZ range of flush mount AC hour meters have been professionally designed to measure equipment running time to help ensure proper maintenance of machines and systems. The hour meters have watertight and dust tight bezels and have an IP20 environmental rating.
Capacity 99,999.99 hours. 0.16 Inch high numerals. Able to withstand an IP20 environmental rating . Flush panel mounted
Connection Type = Screw & Spade Clamp
Display Type = Digital
Input Type = Voltage
Count Capacity = 99999.99 h
Maximum Count Frequency = 60Hz
Output / Interface = Voltage
Reset Method = No Reset
Supply Voltage = 220 V ac
Number of Digits = 7
Count Direction = Up
RS Components, Ltd. | |
---|---|
Product Category | Elapsed Time Indicators (ETIs) |
Product Number | 8813249 |