Intermatic, Inc. TIME CONTROL; SURFACE OR DIN RAIL MOUNT; SCREW; SPDT; 24 V; -18 TO DEGC FM1D20A-24

Description
FM1D20A and FM1D50A Surface or DIN Rail Mounting Size: 2.83" W × 4.0" L × 2.06" D. Screw terminals, 10-24 AWG wire. Features: SPDT Switch Rating: 16 A @ 250 VAC Resistive Manual On-Off-Auto Override UL Recognized, US and Canada
Description
FM1D20A and FM1D50A Surface or DIN Rail Mounting Size: 2.83" W × 4.0" L × 2.06" D. Screw terminals, 10-24 AWG wire. Features: SPDT Switch Rating: 16 A @ 250 VAC Resistive Manual On-Off-Auto Override UL Recognized, US and Canada

Suppliers

Company
Product
Description
Supplier Links
TIME CONTROL; SURFACE OR DIN RAIL MOUNT; SCREW; SPDT; 24 V; -18 TO DEGC - 70132079 - Allied Electronics, Inc.
Fort Worth, TX, USA
TIME CONTROL; SURFACE OR DIN RAIL MOUNT; SCREW; SPDT; 24 V; -18 TO DEGC
70132079
TIME CONTROL; SURFACE OR DIN RAIL MOUNT; SCREW; SPDT; 24 V; -18 TO DEGC 70132079
FM1D20A and FM1D50A Surface or DIN Rail Mounting Size: 2.83" W × 4.0" L × 2.06" D. Screw terminals, 10-24 AWG wire. Features: SPDT Switch Rating: 16 A @ 250 VAC Resistive Manual On-Off-Auto Override UL Recognized, US and Canada

FM1D20A and FM1D50A Surface or DIN Rail Mounting Size: 2.83" W × 4.0" L × 2.06" D. Screw terminals, 10-24 AWG wire.
Features:

  • SPDT Switch Rating: 16 A @ 250 VAC Resistive
  • Manual On-Off-Auto Override
  • UL Recognized, US and Canada
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Universal Process Controllers
Product Number 70132079
Product Name TIME CONTROL; SURFACE OR DIN RAIL MOUNT; SCREW; SPDT; 24 V; -18 TO DEGC
Control Signal Switched Output
Unlock Full Specs
to access all available technical data

Similar Products

PS-7016 16-Point Channel Controller -  - DOD Technologies Inc.
Specs
Features Datalogger
Interface Digital Front Panel
View Details
SLC 5/03 32K Controller - 1747-L533 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Chassis
Standards and Compliance Other; GOST,KC
View Details