The FDFseries has been designed to replace a single or multi gang wall switch. They can be used to control the ON time for lighting, fans, motors, heaters and various other energy consuming units. They do not require electricity to operate making them extremely energy-efficient.
Hold feature enables the user to override the automatic shut-off function. Rugged time dial plate easily withstands the abuse encountered in commercial environments. Commercial brushed metal (plastic construction) look meets NEC requirements. Time saving up front terminal connection with teeter-type terminals. Press-on knob design ensures quick and easy installation. CFL compatible
Supply Voltage = 240 V ac
Number of Channels = 1
Adjustment Range = 0 - 6h
Contact Configuration = DPST
Depth = 30.2mm
Height = 70.86mm
Terminal Type = Cage Clamp
| RS Components, Ltd. | |
|---|---|
| Product Category | Lighting Controls |
| Product Number | 8813457 |
| Controller Type | Time Clock Config |