Intermatic, Inc. TIMER; 20 A; 125 VAC; 0 TO 2 HR; IN-WALL TIMER; SPST-NO; FLUSH PANEL MOUNT FD2H

Description
FD Series Mechanical: Stocked as Ivory Ratings: Inductive, @ 20 A, 125 VAC, 50/60 Hz 10 A, 250 and 277 VAC, 50/60 Hz Motor: 1 HP, 125 VAC, 50/60 Hz 2 HP, 250 VAC, 50/60 Hz Available in White and Almond Scale-Plate Available with Simulated Aluminum Full-Size Wallplate Available with Hold-Feature Approvals: UL, CSA ET616 — Electronic Interval Timer
Description
FD Series Mechanical: Stocked as Ivory Ratings: Inductive, @ 20 A, 125 VAC, 50/60 Hz 10 A, 250 and 277 VAC, 50/60 Hz Motor: 1 HP, 125 VAC, 50/60 Hz 2 HP, 250 VAC, 50/60 Hz Available in White and Almond Scale-Plate Available with Simulated Aluminum Full-Size Wallplate Available with Hold-Feature Approvals: UL, CSA ET616 — Electronic Interval Timer

Suppliers

Company
Product
Description
Supplier Links
TIMER; 20 A; 125 VAC; 0 TO 2 HR; IN-WALL TIMER; SPST-NO; FLUSH PANEL MOUNT - 70132069 - Allied Electronics, Inc.
Fort Worth, TX, USA
TIMER; 20 A; 125 VAC; 0 TO 2 HR; IN-WALL TIMER; SPST-NO; FLUSH PANEL MOUNT
70132069
TIMER; 20 A; 125 VAC; 0 TO 2 HR; IN-WALL TIMER; SPST-NO; FLUSH PANEL MOUNT 70132069
FD Series Mechanical: Stocked as Ivory Ratings: Inductive, @ 20 A, 125 VAC, 50/60 Hz 10 A, 250 and 277 VAC, 50/60 Hz Motor: 1 HP, 125 VAC, 50/60 Hz 2 HP, 250 VAC, 50/60 Hz Available in White and Almond Scale-Plate Available with Simulated Aluminum Full-Size Wallplate Available with Hold-Feature Approvals: UL, CSA ET616 — Electronic Interval Timer

FD Series Mechanical:

  • Stocked as Ivory
  • Ratings: Inductive, @ 20 A, 125 VAC, 50/60 Hz 10 A, 250 and 277 VAC, 50/60 Hz
  • Motor: 1 HP, 125 VAC, 50/60 Hz 2 HP, 250 VAC, 50/60 Hz
  • Available in White and Almond Scale-Plate
  • Available with Simulated Aluminum Full-Size Wallplate
  • Available with Hold-Feature
  • Approvals: UL, CSA
  • ET616 — Electronic Interval Timer
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Universal Process Controllers
Product Number 70132069
Product Name TIMER; 20 A; 125 VAC; 0 TO 2 HR; IN-WALL TIMER; SPST-NO; FLUSH PANEL MOUNT
Control Signal Serial / Digital
Unlock Full Specs
to access all available technical data

Similar Products

SLC 5/05 16K Controller - 1747-L551 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Chassis
Standards and Compliance Other; GOST,KC,MARINE
View Details
Process Monitor Digital Systems - AERprogress - Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details