Intermatic, Inc. Time Switch; 0 to 15 Min.; Spring woundInterval; 125 VAC; 20 A; SPST FD15MC

Description
FD Series Mechanical: Stocked as Ivory Ratings: Inductive, @ 20 A, 125 VAC, 50/60 Hz 10 A, 250 and 277 VAC, 50/60 Hz Motor: 1 HP, 125 VAC, 50/60 Hz 2 HP, 250 VAC, 50/60 Hz Available in White and Almond Scale-Plate Available with Simulated Aluminum Full-Size Wallplate Available with Hold-Feature Approvals: UL, CSA ET616 — Electronic Interval Timer
Description
FD Series Mechanical: Stocked as Ivory Ratings: Inductive, @ 20 A, 125 VAC, 50/60 Hz 10 A, 250 and 277 VAC, 50/60 Hz Motor: 1 HP, 125 VAC, 50/60 Hz 2 HP, 250 VAC, 50/60 Hz Available in White and Almond Scale-Plate Available with Simulated Aluminum Full-Size Wallplate Available with Hold-Feature Approvals: UL, CSA ET616 — Electronic Interval Timer

Suppliers

Company
Product
Description
Supplier Links
Time Switch; 0 to 15 Min.; Spring woundInterval; 125 VAC; 20 A; SPST - 70132068 - Allied Electronics, Inc.
Fort Worth, TX, USA
Time Switch; 0 to 15 Min.; Spring woundInterval; 125 VAC; 20 A; SPST
70132068
Time Switch; 0 to 15 Min.; Spring woundInterval; 125 VAC; 20 A; SPST 70132068
FD Series Mechanical: Stocked as Ivory Ratings: Inductive, @ 20 A, 125 VAC, 50/60 Hz 10 A, 250 and 277 VAC, 50/60 Hz Motor: 1 HP, 125 VAC, 50/60 Hz 2 HP, 250 VAC, 50/60 Hz Available in White and Almond Scale-Plate Available with Simulated Aluminum Full-Size Wallplate Available with Hold-Feature Approvals: UL, CSA ET616 — Electronic Interval Timer

FD Series Mechanical:

  • Stocked as Ivory
  • Ratings: Inductive, @ 20 A, 125 VAC, 50/60 Hz 10 A, 250 and 277 VAC, 50/60 Hz
  • Motor: 1 HP, 125 VAC, 50/60 Hz 2 HP, 250 VAC, 50/60 Hz
  • Available in White and Almond Scale-Plate
  • Available with Simulated Aluminum Full-Size Wallplate
  • Available with Hold-Feature
  • Approvals: UL, CSA
  • ET616 — Electronic Interval Timer
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Universal Process Controllers
Product Number 70132068
Product Name Time Switch; 0 to 15 Min.; Spring woundInterval; 125 VAC; 20 A; SPST
Control Signal Serial / Digital
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Cylmate controller - PFPA202 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Controller Type Cylmate Controller
Form Factor Stand-Alone
Interface Computer Programmable
View Details
UVIC-B UltraVoice® Integrated Controller -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Current Loop (Transmitter) Excitation
View Details