The DTAV40 series defrost timers are suitable for applications where the defrost is terminated by the timer. Such as air defrost (compressor shutdown) and electric or hot gas defrost systems. It is also field adjustable for both 120 and 240 Vac circuits. Defrost initiation times can be set in 15 minute intervals via captive trippers. Defrost termination can either be set by time or if the coils are frost free they can also be set by temperature or pressure switches.
Auto-Voltage automatically adjusts for 120 to 240 Vac. Box lug terminals. Defrost times programmable in 15-minute intervals with captive trippers. Type 3R outdoor enclosure. 40 Amp, 2 HP Rating. Moisture resistant conformal coated board. LED indicators for defrost and refrigeration cycles. Defrost cycles are programmed independently. Real-time clock face for quick, easy and accurate setting. Min ON/OFF time: 15 minutes. Max ON/OFF time: 23 hours, 45 minutes
Supply Voltage = 240 V ac
Number of Channels = 1
Adjustment Range = 15 - 24
Setting Time = 15min
Contact Configuration = SPST
Depth = 76.2mm
Height = 225.6mm
Terminal Type = Screw
| RS Components, Ltd. | |
|---|---|
| Product Category | Lighting Controls |
| Product Number | 8813346 |
| Controller Type | Time Clock Config |