Interlink Electronics, Inc. Gate Drivers IRS21171STRPBF

Description
High-Side Gate Driver IC Non-Inverting 8-SOIC
Description
High-Side Gate Driver IC Non-Inverting 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The IRS21171STRPBF is a high-voltage, high-speed gate driver IC designed for driving N-channel power MOSFETs or IGBTs in high-side or low-side configurations. It operates with a floating channel and is fully functional up to 600V, making it suitable for applications requiring robust voltage handling. The device features a gate drive supply range of 10V to 20V and includes undervoltage lockout protection to ensure reliable operation. The input is compatible with standard CMOS outputs, and the output is in phase with the input, facilitating straightforward integration into existing designs. The typical output current ratings are 290 mA for sourcing and 600 mA for sinking, providing sufficient drive capability for various applications. The product is RoHS compliant and is available in an 8-pin SOIC package, suitable for both surface mount and through-hole applications.

Datasheet Summary
Powered by GS/AI

The IRS21171STRPBF is a high-voltage, high-speed gate driver IC designed for driving N-channel power MOSFETs or IGBTs in high-side or low-side configurations. It operates with a floating channel and is fully functional up to 600V, making it suitable for applications requiring robust voltage handling. The device features a gate drive supply range of 10V to 20V and includes undervoltage lockout protection to ensure reliable operation. The input is compatible with standard CMOS outputs, and the output is in phase with the input, facilitating straightforward integration into existing designs. The typical output current ratings are 290 mA for sourcing and 600 mA for sinking, providing sufficient drive capability for various applications. The product is RoHS compliant and is available in an 8-pin SOIC package, suitable for both surface mount and through-hole applications.

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - IRS21171STRPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IRS21171STRPBF
Gate Drivers IRS21171STRPBF
High-Side Gate Driver IC Non-Inverting 8-SOIC

High-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number IRS21171STRPBF
Product Name Gate Drivers
Driver Type High-side
Output Configuration Inverting; Noninverting
Output Current 0.6000 amps
Supply Voltage 10 to 20 volts
Rise Time 75 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVD1208RHDT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details
 - 74AUP1G125GM-Q100X - Rochester Electronics
Specs
Package Type SOT886
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI5330G-B00219-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details