Interlink Electronics, Inc. Gate Drivers IR7304SPBF

Description
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Description
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The IR7304SPBF is a high voltage, high-speed gate driver IC designed for driving IGBT and MOSFET power devices. It features a half-bridge configuration with integrated deadtime protection of 100ns and shoot-through protection to prevent cross-conduction. The device operates with a supply voltage of up to 700V and provides gate drive outputs ranging from 10V to 20V per channel. This gate driver is compatible with 3.3V, 5V, and 15V input logic levels, making it versatile for various applications. It is designed for use with bootstrap power supplies and includes matched propagation delays to facilitate high-frequency operation. The IR7304SPBF is RoHS compliant and available in an 8-lead SOIC package, suitable for applications such as appliance motor drives, servo drives, micro inverter drives, and general-purpose three-phase inverters.

Datasheet Summary
Powered by GS/AI

The IR7304SPBF is a high voltage, high-speed gate driver IC designed for driving IGBT and MOSFET power devices. It features a half-bridge configuration with integrated deadtime protection of 100ns and shoot-through protection to prevent cross-conduction. The device operates with a supply voltage of up to 700V and provides gate drive outputs ranging from 10V to 20V per channel. This gate driver is compatible with 3.3V, 5V, and 15V input logic levels, making it versatile for various applications. It is designed for use with bootstrap power supplies and includes matched propagation delays to facilitate high-frequency operation. The IR7304SPBF is RoHS compliant and available in an 8-lead SOIC package, suitable for applications such as appliance motor drives, servo drives, micro inverter drives, and general-purpose three-phase inverters.

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - IR7304SPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IR7304SPBF
Gate Drivers IR7304SPBF
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number IR7304SPBF
Product Name Gate Drivers
Driver Type Dual Gate Driver
Output Configuration Inverting; Noninverting
Output Current 0.1300 amps
Supply Voltage 10 to 20 volts
Rise Time 200 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVC1108PWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
 - 74HCT125D,652 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO14
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53327-B-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.63 volts
Switching Frequency 1.25E6 kHz
View Details