Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 3A 15-PowerVQFN
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | IR3843AMTRPBF |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 15-PowerVQFN |
| Life Cycle Stage | Active |
| Output Voltage | 0.7000 to 18.9 volts |