Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 15-PowerVQFN
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | IR3802AMTRPBF |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 15-PowerVQFN |
| Life Cycle Stage | Removed; Obsolete |
| Output Voltage | 0.6000 to 12 volts |