Interlink Electronics, Inc. Gate Drivers IR2109STRPBF

Description
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Description
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The IR2109STRPBF is a high voltage, high speed gate driver IC designed for driving power MOSFETs and IGBTs in half-bridge configurations. It operates with a floating channel capable of handling voltages up to 600V, making it suitable for various industrial applications. The device features a gate drive supply range of 10 to 20V and is compatible with 3.3V, 5V, and 15V logic inputs. Key specifications include an internal dead-time of 540ns, which can be programmed up to 5µs with an external resistor, and a matched propagation delay for both high and low side outputs. The IR2109 also incorporates undervoltage lockout for both channels and cross-conduction prevention logic to enhance reliability. It is available in multiple package options, including 8-lead and 14-lead configurations in both SOIC and PDIP formats. Engineers considering this product should note its robust design, which includes latch immune CMOS technology, and its ability to provide lower di/dt for improved noise immunity.

Datasheet Summary
Powered by GS/AI

The IR2109STRPBF is a high voltage, high speed gate driver IC designed for driving power MOSFETs and IGBTs in half-bridge configurations. It operates with a floating channel capable of handling voltages up to 600V, making it suitable for various industrial applications. The device features a gate drive supply range of 10 to 20V and is compatible with 3.3V, 5V, and 15V logic inputs. Key specifications include an internal dead-time of 540ns, which can be programmed up to 5µs with an external resistor, and a matched propagation delay for both high and low side outputs. The IR2109 also incorporates undervoltage lockout for both channels and cross-conduction prevention logic to enhance reliability. It is available in multiple package options, including 8-lead and 14-lead configurations in both SOIC and PDIP formats. Engineers considering this product should note its robust design, which includes latch immune CMOS technology, and its ability to provide lower di/dt for improved noise immunity.

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - IR2109STRPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IR2109STRPBF
Gate Drivers IR2109STRPBF
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number IR2109STRPBF
Product Name Gate Drivers
Driver Type Dual Gate Driver
Output Configuration Inverting; Noninverting
Output Current 0.3500 amps
Supply Voltage 10 to 20 volts
Rise Time 150 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC351IDWG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
Specialty Logic - 1727-74AUP1Z125GS,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details
Specs
Rise Time 20 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Tape & Reel (TR)
View Details