Interlink Electronics, Inc. Gate Drivers AUIRB24427STR-IR

Description
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Description
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The AUIRB24427STR-IR is a dual low-side gate driver designed for automotive applications and general-purpose use. It operates within a supply voltage range of 12.5V to 24V and features very low output resistance, making it suitable for high-efficiency applications. The device is TTL/CMOS compatible with Schmitt-triggered inputs, ensuring reliable operation in various logic environments. It includes an enable function and an under-voltage lockout feature to enhance safety and performance. This gate driver can deliver output currents exceeding 6A with matched propagation delays for both channels, ensuring synchronized operation. The maximum turn-on and turn-off times are specified at 55ns, allowing for rapid switching applications. The AUIRB24427STR-IR is packaged in a PSOIC-8N format and is lead-free and RoHS compliant, aligning with modern environmental standards. Its automotive qualification further indicates its robustness for use in demanding environments.

Datasheet Summary
Powered by GS/AI

The AUIRB24427STR-IR is a dual low-side gate driver designed for automotive applications and general-purpose use. It operates within a supply voltage range of 12.5V to 24V and features very low output resistance, making it suitable for high-efficiency applications. The device is TTL/CMOS compatible with Schmitt-triggered inputs, ensuring reliable operation in various logic environments. It includes an enable function and an under-voltage lockout feature to enhance safety and performance. This gate driver can deliver output currents exceeding 6A with matched propagation delays for both channels, ensuring synchronized operation. The maximum turn-on and turn-off times are specified at 55ns, allowing for rapid switching applications. The AUIRB24427STR-IR is packaged in a PSOIC-8N format and is lead-free and RoHS compliant, aligning with modern environmental standards. Its automotive qualification further indicates its robustness for use in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - AUIRB24427STR-IR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
AUIRB24427STR-IR
Gate Drivers AUIRB24427STR-IR
Low-Side Gate Driver IC Non-Inverting 8-SOIC

Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number AUIRB24427STR-IR
Product Name Gate Drivers
Driver Type Low-side
Output Configuration Inverting; Noninverting
Output Current 6 amps
Supply Voltage 5 to 20 volts
Rise Time 33 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-2ED21834S06JXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 2.5 amps
View Details
4 suppliers
 - 74HC240PW/C5J - Rochester Electronics
Nexperia B.V.
Specs
Output Configuration Inverting
Package Type SOT360-1
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 55154J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details