Interlink Electronics, Inc. Power Distribution Switches, Load Drivers AUIPS7145R

Description
Power Switch/Driver 1:1 N-Channel 2.1A PG-TO252-5
Description
Power Switch/Driver 1:1 N-Channel 2.1A PG-TO252-5
Datasheet
Datasheet Summary
Powered by GS/AI

The AUIPS7145R is a high-side switch designed for automotive applications, specifically for driving 24V loads such as filament lamps and solenoids. It features over-current and over-temperature shutdown capabilities, ensuring protection during operation. The device includes current sensing functionality and ESD protection, making it suitable for robust applications. With a maximum output voltage of 65V and a continuous current shutdown threshold of 20A, it is optimized for handling inrush currents typical in lamp applications. The AUIPS7145R is housed in a DPAK package and complies with automotive qualification standards (AEC-Q100), ensuring reliability in automotive environments.

Datasheet Summary
Powered by GS/AI

The AUIPS7145R is a high-side switch designed for automotive applications, specifically for driving 24V loads such as filament lamps and solenoids. It features over-current and over-temperature shutdown capabilities, ensuring protection during operation. The device includes current sensing functionality and ESD protection, making it suitable for robust applications. With a maximum output voltage of 65V and a continuous current shutdown threshold of 20A, it is optimized for handling inrush currents typical in lamp applications. The AUIPS7145R is housed in a DPAK package and complies with automotive qualification standards (AEC-Q100), ensuring reliability in automotive environments.

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Switches, Load Drivers - AUIPS7145R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
AUIPS7145R
Power Distribution Switches, Load Drivers AUIPS7145R
Power Switch/Driver 1:1 N-Channel 2.1A PG-TO252-5

Power Switch/Driver 1:1 N-Channel 2.1A PG-TO252-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number AUIPS7145R
Product Name Power Distribution Switches, Load Drivers
Driver Type High-side
Number of Outputs 1; 1
Output Configuration Inverting; Noninverting
Output Current 2.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver IC - 906-1EDI60N12AFXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Number of Outputs 1; 1
Supply Voltage 3.1 to 17 volts
Rise Time 10 ns
View Details
4 suppliers
LED Drivers - NCR421UX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Linear
Output Voltage 40 volts
View Details
 - 54F827/BLA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details