Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLUORESCENT LAMPS
INTERLECTRIC CORPORATION
F40T12/DS30 3000K/
Interlectric Corporation
F40T12/DS30 3000K/
Description
Rapid Start Energy Saver Fluorescent Lamp
Interlectric Corporation
Done
Description
Rapid Start Energy Saver Fluorescent Lamp
Suppliers
Company
Product
Description
Supplier Links
Interlectric Corporation
Warren, PA, USA
F40T12/DS30 3000K/
F40T12/DS30 3000K/
Rapid Start Energy Saver Fluorescent Lamp
Rapid Start Energy Saver Fluorescent Lamp
Supplier's Site
Technical Specifications
Interlectric Corporation
Product Category
Fluorescent Lamps
Product Name
F40T12/DS30 3000K/
Base Type
BiPin
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Fly Killer Lights
7457927
Specs
Base Type
G13
Rated Average Life
20000 hours
Maximum Overall Length
11.81 inch (300 mm)
View Details
MaxLite
HighMax High Output CFL bulbs
SKQ60EA350
Specs
Base Type
E26
Rated Average Life
10000 hours
Color Rendering Index
84
View Details
Holtkoetter International, Inc.
Fluorescent Bulb
9250*018-GU24
Specs
Features
Compact
Base Type
GU24
Lamp Power
18 watts
View Details
McWong International, Inc.
Lamp
F25T8/850_1318
Specs
Base Type
Medium Bi-Pin
Lamp Power
25 watts
Rated Average Life
24000 hours
View Details