Interlectric Corporation 75/PAR30/FLOOD/LN 120V QUARTZ

Description
Quartz Lamp
Description
Quartz Lamp

Suppliers

Company
Product
Description
Supplier Links
75/PAR30/FLOOD/LN 120V QUARTZ -  - Interlectric Corporation
Warren, PA, USA
75/PAR30/FLOOD/LN 120V QUARTZ
75/PAR30/FLOOD/LN 120V QUARTZ
Quartz Lamp

Quartz Lamp

Supplier's Site

Technical Specifications

  Interlectric Corporation
Product Category Lamps
Product Name 75/PAR30/FLOOD/LN 120V QUARTZ
Lamp Type Quartz Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS550R-B - HIS550R-B - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 6 Hz
View Details
2 suppliers
Hollow cathode lamp - L233-69NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
800B 16 mm Push-Button LED Bulb - 800B-N3G - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
View Details