InterFET Corporation JFET U257

Description
JFET Dual JFET N-Ch -25V 50mA 250mW 3.8mW
Description
JFET Dual JFET N-Ch -25V 50mA 250mW 3.8mW
Datasheet
Datasheet Summary
Powered by GS/AI

The U257 is a matched dual N-channel silicon junction field-effect transistor designed for wideband differential amplifiers. It is housed in an SOIC-8 package with dimensions defined in inches and millimeters. The device has a maximum reverse gate-source and gate-drain voltage of -25 V, a continuous forward gate current of 50 mA, and a continuous power dissipation of 300 mW, derating at 4 mW/°C. It operates over a temperature range from -55°C to +125°C and has a storage temperature range of -65°C to +150°C. Key matching characteristics include a differential gate-source voltage of up to 100 mV and a drain saturation current ratio between devices of 0.85 to 1. The part meets AEC-Q200 and RoHS standards.

Datasheet Summary
Powered by GS/AI

The U257 is a matched dual N-channel silicon junction field-effect transistor designed for wideband differential amplifiers. It is housed in an SOIC-8 package with dimensions defined in inches and millimeters. The device has a maximum reverse gate-source and gate-drain voltage of -25 V, a continuous forward gate current of 50 mA, and a continuous power dissipation of 300 mW, derating at 4 mW/°C. It operates over a temperature range from -55°C to +125°C and has a storage temperature range of -65°C to +150°C. Key matching characteristics include a differential gate-source voltage of up to 100 mV and a drain saturation current ratio between devices of 0.85 to 1. The part meets AEC-Q200 and RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
JFET
U257
JFET U257
JFET Dual JFET N-Ch -25V 50mA 250mW 3.8mW

JFET Dual JFET N-Ch -25V 50mA 250mW 3.8mW

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Transistors
Product Number U257
Product Name JFET
Transistor Type JFET
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA PNP general-purpose transistor - 2PB709ARL,215 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
6 suppliers
1450A IGBT MODULE FOR ONE PHASE - SK-H1-QOUT-D1K4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details