InterFET Corporation JFET SMP5020A

Description
JFET 25Vbr 1nA 1.5Vgs 50mA 500mW -40V
Description
JFET 25Vbr 1nA 1.5Vgs 50mA 500mW -40V
Datasheet
Datasheet Summary
Powered by GS/AI

SMP5020A is a P-channel silicon junction field-effect transistor in a TO-18 surface-mount package. It has a reverse gate-source and gate-drain voltage rating of 50 V, a continuous forward gate current of 50 mA, and a power dissipation of 500 mW with a derating of 4 mW/°C. The gate-source breakdown voltage is 25 V at 1 µA, and the gate reverse current is 1 nA at 15 V. The gate-source cutoff voltage ranges from 0.3 V to 1.5 V, and the drain saturation current ranges from -0.3 mA to -1.2 mA. The forward transconductance is 1 to 3.5 mS, input capacitance is 25 pF, and reverse transfer capacitance is 7 pF, all measured at -15 V drain-source voltage and 1 MHz frequency. The storage temperature range is -65°C to +200°C.

Datasheet Summary
Powered by GS/AI

SMP5020A is a P-channel silicon junction field-effect transistor in a TO-18 surface-mount package. It has a reverse gate-source and gate-drain voltage rating of 50 V, a continuous forward gate current of 50 mA, and a power dissipation of 500 mW with a derating of 4 mW/°C. The gate-source breakdown voltage is 25 V at 1 µA, and the gate reverse current is 1 nA at 15 V. The gate-source cutoff voltage ranges from 0.3 V to 1.5 V, and the drain saturation current ranges from -0.3 mA to -1.2 mA. The forward transconductance is 1 to 3.5 mS, input capacitance is 25 pF, and reverse transfer capacitance is 7 pF, all measured at -15 V drain-source voltage and 1 MHz frequency. The storage temperature range is -65°C to +200°C.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
JFET 25Vbr 1nA 1.5Vgs 50mA 500mW -40V

JFET 25Vbr 1nA 1.5Vgs 50mA 500mW -40V

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Transistors
Product Number SMP5020A
Product Name JFET
Transistor Type JFET
Unlock Full Specs
to access all available technical data

Similar Products