Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSISTORS
INTERFET CORPORATION
2N4860 -- JFET
InterFET Corporation
JFET
2N4860
Description
JFET N-Ch -40V JFET -40V 1.8W 10mW 50mA
Datasheet
Description
JFET N-Ch -40V JFET -40V 1.8W 10mW 50mA
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
JFET
2N4860
JFET
2N4860
JFET N-Ch -40V JFET -40V 1.8W 10mW 50mA
JFET N-Ch -40V JFET -40V 1.8W 10mW 50mA
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Transistors
Product Number
2N4860
Product Name
JFET
Transistor Type
JFET
Unlock Full Specs
to access all available technical data
Similar Products
Nexperia B.V.
45 V, 500 mA NPN general-purpose transistors
BC817-25QBH-QZ
Specs
Transistor Type
BJT
Package Type
SOT8015 SOT8015
View Details
4
suppliers
JiuJiang Ingiant Technology Co., Ltd.
Current Collector high-performance aviation current collector DHK160-3-90A for an aerospace
View Details
Allen-Bradley / Rockwell Automation
1300A IGBT MODULE FOR ONE PHASE
SK-H1-QOUT-D1K3
Specs
Transistor Type
IGBT
View Details
Micross Components, Inc.
GaAs Fet Switches
KCB817
View Details