InterFET Corporation JFET 2N3972

Description
JFET JFET N-Channel -40V 50mA 300mW 1.7mW
Description
JFET JFET N-Channel -40V 50mA 300mW 1.7mW
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N3972 is an N-channel silicon junction field-effect transistor designed for low rds(on) switching applications. It is packaged in a standard case style with a maximum drain-source voltage of -40 V, a continuous forward gate current of 50 mA, and a power dissipation of 300 mW at 25°C, derating at 1.7 mW/°C. The gate-source cutoff voltage ranges from -0.5 V to -3 V, and the drain saturation current under pulse conditions is between 5 mA and 30 mA. The drain-source on resistance is specified from 60 Ω to 100 Ω at Vgs = 0 V and Vds = 0 V. The device operates within a storage temperature range of -65°C to +150°C.

Datasheet Summary
Powered by GS/AI

The 2N3972 is an N-channel silicon junction field-effect transistor designed for low rds(on) switching applications. It is packaged in a standard case style with a maximum drain-source voltage of -40 V, a continuous forward gate current of 50 mA, and a power dissipation of 300 mW at 25°C, derating at 1.7 mW/°C. The gate-source cutoff voltage ranges from -0.5 V to -3 V, and the drain saturation current under pulse conditions is between 5 mA and 30 mA. The drain-source on resistance is specified from 60 Ω to 100 Ω at Vgs = 0 V and Vds = 0 V. The device operates within a storage temperature range of -65°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
JFET JFET N-Channel -40V 50mA 300mW 1.7mW

JFET JFET N-Channel -40V 50mA 300mW 1.7mW

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Transistors
Product Number 2N3972
Product Name JFET
Transistor Type JFET
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-16VL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
730A IGBT MODULE FOR ONE PHASE 400/480V - SK-H1-QOUT-D730 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details