Interface Displays & Controls Multi-Function Control Display Unit MCDU

Description
The Multi-Function Control Display Unit (MCDU) is hardware compliant to ARINC 739A-1. The MCDU is compatible with COTS operating systems (VxWorks®, Linux, Windows® XPe, etc.) and application software. The 5.7" color AMLCD and keypad lighting can be confi gured for NVIS operation. Standard interfaces include ARINC 429, RS-422/485, Ethernet, RS-232, and USB. Additional interfaces (MIL-STD-1553) can be supported by adding PC-104/PC-104+ modules. Also available are optional video capture circuit card and application software that support up to three video inputs (NTSC, PAL, RS-170), which can be displayed on the unit. The MCDU has nonvolatile memory, Ethernet, and USB. The keypad and annunciator legends can be easily modified to custom-specific applications.
Description
The Multi-Function Control Display Unit (MCDU) is hardware compliant to ARINC 739A-1. The MCDU is compatible with COTS operating systems (VxWorks®, Linux, Windows® XPe, etc.) and application software. The 5.7" color AMLCD and keypad lighting can be confi gured for NVIS operation. Standard interfaces include ARINC 429, RS-422/485, Ethernet, RS-232, and USB. Additional interfaces (MIL-STD-1553) can be supported by adding PC-104/PC-104+ modules. Also available are optional video capture circuit card and application software that support up to three video inputs (NTSC, PAL, RS-170), which can be displayed on the unit. The MCDU has nonvolatile memory, Ethernet, and USB. The keypad and annunciator legends can be easily modified to custom-specific applications.

Suppliers

Company
Product
Description
Supplier Links
Multi-Function Control Display Unit - MCDU - Interface Displays & Controls
Oceanside, CA, USA
Multi-Function Control Display Unit
MCDU
Multi-Function Control Display Unit MCDU
The Multi-Function Control Display Unit (MCDU) is hardware compliant to ARINC 739A-1. The MCDU is compatible with COTS operating systems (VxWorks®, Linux, Windows® XPe, etc.) and application software. The 5.7" color AMLCD and keypad lighting can be confi gured for NVIS operation. Standard interfaces include ARINC 429, RS-422/485, Ethernet, RS-232, and USB. Additional interfaces (MIL-STD-1553) can be supported by adding PC-104/PC-104+ modules. Also available are optional video capture circuit card and application software that support up to three video inputs (NTSC, PAL, RS-170), which can be displayed on the unit. The MCDU has nonvolatile memory, Ethernet, and USB. The keypad and annunciator legends can be easily modified to custom-specific applications.

The Multi-Function Control Display Unit (MCDU) is hardware compliant to ARINC 739A-1. The MCDU is compatible with COTS operating systems (VxWorks®, Linux, Windows® XPe, etc.) and application software. The 5.7" color AMLCD and keypad lighting can be confi gured for NVIS operation. Standard interfaces include ARINC 429, RS-422/485, Ethernet, RS-232, and USB. Additional interfaces (MIL-STD-1553) can be supported by adding PC-104/PC-104+ modules. Also available are optional video capture circuit card and application software that support up to three video inputs (NTSC, PAL, RS-170), which can be displayed on the unit. The MCDU has nonvolatile memory, Ethernet, and USB. The keypad and annunciator legends can be easily modified to custom-specific applications.

Supplier's Site

Technical Specifications

  Interface Displays & Controls
Product Category Human Machine Interfaces
Product Number MCDU
Product Name Multi-Function Control Display Unit
Devices Controlled Avionics Systems
Configuration DZUS® Rail Mount Per MS-25212
I/O Interfaces Ethernet; FastEthernet; RS232; RS422; USB
Features / Applications ARINC / Avionics Rated; MIL-SPEC / Military Rated
Certifications ARINC 739A-1
Unlock Full Specs
to access all available technical data

Similar Products

15.6
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 15.6 inch (396 mm)
View Details
Machine Interface - 2171-CDPX-X-B-W-10-ND - DigiKey
Specs
Display Options Color
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details
Programmable Operator Interface - MONITOUCH HMI V9 V9080iSLD-U150 - Fuji Electric Corp. of America
Specs
Configuration Panel
I/O Interfaces Ethernet; USB; Serial
Type Flat Panel Display
View Details