Interface Displays & Controls Electronic Countermeasure Processor Unit ECDU

Description
The Electronic Countermeasure Processor Unit (ECDU) is part of a family of Cockpit Display Unit (CDU) products that are available for use on both military and commercial aircraft. The ECDU incorporates a 3.8" color AMLCD, along with ten discrete key buttons that interact with the CDU directly and four analog key buttons that operate independent of the CDU. The CDU functions as an interface between personnel and other electronics systems within the aircraft by reporting (displaying) or relaying information (communicating) via the communications I/Os on the CDU. The AMLCD is a 6-bit digital input QVGA display with wide viewing angle technology and operates in temperatures of –30° C to +85° C. The CDU bezel houses the following hardware and functionality. - AMCLD 3.8" - Four analog keys - Ten discrete keys - Keyboard PCB (17010-01) - LED backlighting for the ten discrete keys - USB 1.1 I/O port - Keyboard/lighting/po wer connector I/O - DZUS® fasteners for securing CDU to DZUS rails The ECDU hosts the following communication protocols.
Description
The Electronic Countermeasure Processor Unit (ECDU) is part of a family of Cockpit Display Unit (CDU) products that are available for use on both military and commercial aircraft. The ECDU incorporates a 3.8" color AMLCD, along with ten discrete key buttons that interact with the CDU directly and four analog key buttons that operate independent of the CDU. The CDU functions as an interface between personnel and other electronics systems within the aircraft by reporting (displaying) or relaying information (communicating) via the communications I/Os on the CDU. The AMLCD is a 6-bit digital input QVGA display with wide viewing angle technology and operates in temperatures of –30° C to +85° C. The CDU bezel houses the following hardware and functionality. - AMCLD 3.8" - Four analog keys - Ten discrete keys - Keyboard PCB (17010-01) - LED backlighting for the ten discrete keys - USB 1.1 I/O port - Keyboard/lighting/po wer connector I/O - DZUS® fasteners for securing CDU to DZUS rails The ECDU hosts the following communication protocols.

Suppliers

Company
Product
Description
Supplier Links
Electronic Countermeasure Processor Unit - ECDU - Interface Displays & Controls
Oceanside, CA, USA
Electronic Countermeasure Processor Unit
ECDU
Electronic Countermeasure Processor Unit ECDU
The Electronic Countermeasure Processor Unit (ECDU) is part of a family of Cockpit Display Unit (CDU) products that are available for use on both military and commercial aircraft. The ECDU incorporates a 3.8" color AMLCD, along with ten discrete key buttons that interact with the CDU directly and four analog key buttons that operate independent of the CDU. The CDU functions as an interface between personnel and other electronics systems within the aircraft by reporting (displaying) or relaying information (communicating) via the communications I/Os on the CDU. The AMLCD is a 6-bit digital input QVGA display with wide viewing angle technology and operates in temperatures of –30° C to +85° C. The CDU bezel houses the following hardware and functionality. - AMCLD 3.8" - Four analog keys - Ten discrete keys - Keyboard PCB (17010-01) - LED backlighting for the ten discrete keys - USB 1.1 I/O port - Keyboard/lighting/po wer connector I/O - DZUS® fasteners for securing CDU to DZUS rails The ECDU hosts the following communication protocols.

The Electronic Countermeasure Processor Unit (ECDU) is part of a family of Cockpit Display Unit (CDU) products that are available for use on both military and commercial aircraft.

The ECDU incorporates a 3.8" color AMLCD, along with ten discrete key buttons that interact with the CDU directly and four analog key buttons that operate independent of the CDU.

The CDU functions as an interface between personnel and other electronics systems within the aircraft by reporting (displaying) or relaying information (communicating) via the communications I/Os on the CDU.

The AMLCD is a 6-bit digital input QVGA display with wide viewing angle technology and operates in temperatures of –30° C to +85° C.

The CDU bezel houses the following hardware and functionality.

- AMCLD 3.8"
- Four analog keys
- Ten discrete keys
- Keyboard PCB (17010-01)
- LED backlighting for the ten discrete keys
- USB 1.1 I/O port
- Keyboard/lighting/power connector I/O
- DZUS® fasteners for securing CDU to DZUS rails

The ECDU hosts the following communication protocols.

Supplier's Site

Technical Specifications

  Interface Displays & Controls
Product Category Human Machine Interfaces
Product Number ECDU
Product Name Electronic Countermeasure Processor Unit
Devices Controlled Avionics Systems
Configuration Panel
I/O Interfaces Ethernet; RS422; RS485; USB
Features / Applications ARINC / Avionics Rated; Keyboard; MIL-SPEC / Military Rated
Type Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Remote 24
Specs
Display Options Touch Screen
Width 25.4 inch (644 mm)
Height 16.0 inch (406 mm)
View Details
HMI Displays - 2697782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Certifications RoHS Compliant
Resolution 1280 x 720 pixel
Operating Temperature 104 F (40 C)
View Details
DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details