Interface Displays & Controls Control Display Unit CDU

Description
Designed as a drop-in replacement for current CRT based displays, this CDU provides a reduction in weight and envelope size, increased reliability, and a high degree of customization via software. The CDU is designed to display radar and navigation data on a full-color, ruggedized, active matrix LCD (AMLCD) with LED backlight. An interactive touchscreen facilitates pilot interaction with the CDU. Standard interfaces include MIL-STD-1553, RS-422, Ethernet, USB, and discretes. Additional interfaces (ARINC-429) can be supported by adding PC-104/PC-104+ modules. Video inputs (NTSC, RS-170, DVI) and the ability to drive a second display are also available. Two compact fl ash slots are provided for data storage. Software-confi gurable bezel buttons (20) are backlit with full dimming capability.
Description
Designed as a drop-in replacement for current CRT based displays, this CDU provides a reduction in weight and envelope size, increased reliability, and a high degree of customization via software. The CDU is designed to display radar and navigation data on a full-color, ruggedized, active matrix LCD (AMLCD) with LED backlight. An interactive touchscreen facilitates pilot interaction with the CDU. Standard interfaces include MIL-STD-1553, RS-422, Ethernet, USB, and discretes. Additional interfaces (ARINC-429) can be supported by adding PC-104/PC-104+ modules. Video inputs (NTSC, RS-170, DVI) and the ability to drive a second display are also available. Two compact fl ash slots are provided for data storage. Software-confi gurable bezel buttons (20) are backlit with full dimming capability.

Suppliers

Company
Product
Description
Supplier Links
Control Display Unit - CDU - Interface Displays & Controls
Oceanside, CA, USA
Control Display Unit
CDU
Control Display Unit CDU
Designed as a drop-in replacement for current CRT based displays, this CDU provides a reduction in weight and envelope size, increased reliability, and a high degree of customization via software. The CDU is designed to display radar and navigation data on a full-color, ruggedized, active matrix LCD (AMLCD) with LED backlight. An interactive touchscreen facilitates pilot interaction with the CDU. Standard interfaces include MIL-STD-1553, RS-422, Ethernet, USB, and discretes. Additional interfaces (ARINC-429) can be supported by adding PC-104/PC-104+ modules. Video inputs (NTSC, RS-170, DVI) and the ability to drive a second display are also available. Two compact fl ash slots are provided for data storage. Software-confi gurable bezel buttons (20) are backlit with full dimming capability.

Designed as a drop-in replacement for current CRT based displays, this CDU provides a reduction in weight and envelope size, increased reliability, and a high degree of customization via software.

The CDU is designed to display radar and navigation data on a full-color, ruggedized, active matrix LCD (AMLCD) with LED backlight. An interactive touchscreen facilitates pilot interaction with the CDU. Standard interfaces include MIL-STD-1553, RS-422, Ethernet, USB, and discretes. Additional interfaces (ARINC-429) can be supported by adding PC-104/PC-104+ modules. Video inputs (NTSC, RS-170, DVI) and the ability to drive a second display are also available.

Two compact fl ash slots are provided for data storage. Software-confi gurable bezel buttons (20) are backlit with full dimming capability.

Supplier's Site

Technical Specifications

  Interface Displays & Controls
Product Category Human Machine Interfaces
Product Number CDU
Product Name Control Display Unit
Devices Controlled Avionics Systems
Configuration Panel
I/O Interfaces Ethernet; RS422; USB
Features / Applications ARINC / Avionics Rated; MIL-SPEC / Military Rated
Type x86
Unlock Full Specs
to access all available technical data

Similar Products

15” XGA Industrial Monitor with Resistive Touch Control, Direct VGA/DP, and Wide Operating Temperature Range - FPM-7151T-R3AE - Advantech
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 15.0 inch (381 mm)
View Details
Machine Interface - 2171-CDPX-X-E1-W-10-ND - DigiKey
Specs
Display Options Color; Touch Screen
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details
Programmable Operator Interface - MONITOUCH Technoshot TS1070Si-004 - Fuji Electric Corp. of America
Specs
Configuration Panel
I/O Interfaces Ethernet; USB; Serial
Type Flat Panel Display
View Details