Interface, Inc. - AZ Weighcheck Load Cell Model A4200

Description
Why the Interface series A4200 Weighcheck Load Cells is the best in class: Capacity ranges from 2.5 to 50Klbf High output - 4 mV/V Self-centering in all directions High safe side load - to 400% Standardized output - ±0.1% Zinc plated (A4200) or stainless steel (A4600) Factory assembled for easy field installation Static/dynamic/in-mo tion capabilities Low height - 4.0" for 2.5K, 5K & 10K; 5.0" for 25K & 50K capacity cells More Information 4200 Low profile load cell specifically designed for tank weighing where it is necessary to accommodate expansion and contraction of the tank.
Description
Why the Interface series A4200 Weighcheck Load Cells is the best in class: Capacity ranges from 2.5 to 50Klbf High output - 4 mV/V Self-centering in all directions High safe side load - to 400% Standardized output - ±0.1% Zinc plated (A4200) or stainless steel (A4600) Factory assembled for easy field installation Static/dynamic/in-mo tion capabilities Low height - 4.0" for 2.5K, 5K & 10K; 5.0" for 25K & 50K capacity cells More Information 4200 Low profile load cell specifically designed for tank weighing where it is necessary to accommodate expansion and contraction of the tank.

Suppliers

Company
Product
Description
Supplier Links
Weighcheck Load Cell - Model A4200 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Weighcheck Load Cell
Model A4200
Weighcheck Load Cell Model A4200
Why the Interface series A4200 Weighcheck Load Cells is the best in class: Capacity ranges from 2.5 to 50Klbf High output - 4 mV/V Self-centering in all directions High safe side load - to 400% Standardized output - ±0.1% Zinc plated (A4200) or stainless steel (A4600) Factory assembled for easy field installation Static/dynamic/in-mo tion capabilities Low height - 4.0" for 2.5K, 5K & 10K; 5.0" for 25K & 50K capacity cells More Information 4200 Low profile load cell specifically designed for tank weighing where it is necessary to accommodate expansion and contraction of the tank.

Why the Interface series A4200 Weighcheck Load Cells is the best in class:

  • Capacity ranges from 2.5 to 50Klbf
  • High output - 4 mV/V
  • Self-centering in all directions
  • High safe side load - to 400%
  • Standardized output - ±0.1%
  • Zinc plated (A4200) or stainless steel (A4600)
  • Factory assembled for easy field installation
  • Static/dynamic/in-motion capabilities
  • Low height - 4.0" for 2.5K, 5K & 10K; 5.0" for 25K & 50K capacity cells

More Information

4200 Low profile load cell specifically designed for tank weighing where it is necessary to accommodate expansion and contraction of the tank.

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Scales and Balances
Product Number Model A4200
Product Name Weighcheck Load Cell
Type Weigh Module / Assembly
Unlock Full Specs
to access all available technical data

Similar Products

Crane Weigher WLL ton 0.5 - 6097130500 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 1102 lbs (500 kg)
View Details
Weighing Indicator WE2107, ABS housing - 1-WE2107-1 - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
View Details
Bin Weighing Module with Pancake Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Ratings / Certifications Other; IP69K (Hermetically Sealed)
View Details
Portable Industrial Bench Scale - PCE-WS 30 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Bench / Counter Scale
Display Digital Display
Interface Serial
View Details