Intercontec Produkt GmbH Connector/Terminal/Pin 60.001.11

Description
CIRCULAR CONTACT, SOCKET, CRIMP; PRODUCT RANGE:, CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:, WIRE SIZE AWG MIN:, FOR USE WITH:CIRCULAR CONNECTORS; CONTACT PLATING:GOLD PLATED CONTACTS. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCULAR CONTACT, SOCKET, CRIMP; PRODUCT RANGE:, CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:, WIRE SIZE AWG MIN:, FOR USE WITH:CIRCULAR CONNECTORS; CONTACT PLATING:GOLD PLATED CONTACTS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 56934907 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
56934907
Connector/Terminal/Pin 56934907
CIRCULAR CONTACT, SOCKET, CRIMP; PRODUCT RANGE:, CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:, WIRE SIZE AWG MIN:, FOR USE WITH:CIRCULAR CONNECTORS; CONTACT PLATING:GOLD PLATED CONTACTS. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONTACT, SOCKET, CRIMP; PRODUCT RANGE:, CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:, WIRE SIZE AWG MIN:, FOR USE WITH:CIRCULAR CONNECTORS; CONTACT PLATING:GOLD PLATED CONTACTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector/Terminal/Pin -  - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
Connector/Terminal/Pin
INTERCONTEC Components 60.001.11

INTERCONTEC Components 60.001.11

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 56934907
Product Name Connector/Terminal/Pin Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details