Interconnect Devices, Inc. Spring Contact Probe; Connector Type Interconnect Devices GSS-18-7-G

Description
SPRING CONTACT PROBE; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Waffle; Current Rating:3A; Overall Length:10.28mm; Spring Force Initial:1.3oz; Spring Force Working Travel:7oz RoHS Compliant: Yes
Datasheet
Description
SPRING CONTACT PROBE; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Waffle; Current Rating:3A; Overall Length:10.28mm; Spring Force Initial:1.3oz; Spring Force Working Travel:7oz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Contact Probe; Connector Type Interconnect Devices - 79C4179 - Newark, An Avnet Company
Chicago, IL, United States
Spring Contact Probe; Connector Type Interconnect Devices
79C4179
Spring Contact Probe; Connector Type Interconnect Devices 79C4179
SPRING CONTACT PROBE; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Waffle; Current Rating:3A; Overall Length:10.28mm; Spring Force Initial:1.3oz; Spring Force Working Travel:7oz RoHS Compliant: Yes

SPRING CONTACT PROBE; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Waffle; Current Rating:3A; Overall Length:10.28mm; Spring Force Initial:1.3oz; Spring Force Working Travel:7oz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79C4179
Product Name Spring Contact Probe; Connector Type Interconnect Devices
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-10002RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Circular Connector Contacts - 006-0972-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details