Interact Power, Inc. Power Cord NEMA L6-20P to C19 4010012-00

Description
These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500 series comes in various voltage & current ratings depending on model.
Datasheet
Description
These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500 series comes in various voltage & current ratings depending on model.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord NEMA L6-20P to C19 - 4010012-00 - Interact Power, Inc.
Anaheim, CA, USA
Power Cord NEMA L6-20P to C19
4010012-00
Power Cord NEMA L6-20P to C19 4010012-00
These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500 series comes in various voltage & current ratings depending on model.

These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500 series comes in various voltage & current ratings depending on model.

Supplier's Site Datasheet

Technical Specifications

  Interact Power, Inc.
Product Category AC Power Cords
Product Number 4010012-00
Product Name Power Cord NEMA L6-20P to C19
Cord Color Black
Number of Conductors 3
Male End Type NEMA 6-20P; NEMA L6-20P
Polarization Polarized
Female End Type IEC-320-C19
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
IEC Power Cords - 823995-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 78.7 inch (1999 mm)
View Details
H05VV-F/SJT 3x13 AWG/2.5mm² Cable - 86064020 - Interpower
Specs
Cord Color Black
Approvals EN 50525/UL 62
Number of Conductors 3; 3
View Details