Inter-Market, Inc. LCD/LED Display LED-407R-5

Description
PANEL MOUNT INDICATOR, LED, 6.2MM, RED, 5V, LED COLOR:RED, OPERATING VOLTAGE:5VDC, MOUNTING HOLE DIA:6.2MM, FORWARD CURRENT IF:30MA, LUMINOUS INTENSITY:10MCD, IP / NEMA RATING:NOT RATED, PRODUCT RANGE:400 SERIES, COLOUR:RED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
PANEL MOUNT INDICATOR, LED, 6.2MM, RED, 5V, LED COLOR:RED, OPERATING VOLTAGE:5VDC, MOUNTING HOLE DIA:6.2MM, FORWARD CURRENT IF:30MA, LUMINOUS INTENSITY:10MCD, IP / NEMA RATING:NOT RATED, PRODUCT RANGE:400 SERIES, COLOUR:RED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LCD/LED Display - 19172910 - Radwell International
Willingboro, NJ, United States
LCD/LED Display
19172910
LCD/LED Display 19172910
PANEL MOUNT INDICATOR, LED, 6.2MM, RED, 5V, LED COLOR:RED, OPERATING VOLTAGE:5VDC, MOUNTING HOLE DIA:6.2MM, FORWARD CURRENT IF:30MA, LUMINOUS INTENSITY:10MCD, IP / NEMA RATING:NOT RATED, PRODUCT RANGE:400 SERIES, COLOUR:RED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

PANEL MOUNT INDICATOR, LED, 6.2MM, RED, 5V, LED COLOR:RED, OPERATING VOLTAGE:5VDC, MOUNTING HOLE DIA:6.2MM, FORWARD CURRENT IF:30MA, LUMINOUS INTENSITY:10MCD, IP / NEMA RATING:NOT RATED, PRODUCT RANGE:400 SERIES, COLOUR:RED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
LCD/LED Display -  - Radwell International
Willingboro, NJ, United States
LCD/LED Display
LCD/LED Display
IMLEC Components LED-407R-5

IMLEC Components LED-407R-5

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Liquid Crystal Display (LCD) Modules Liquid Crystal Display (LCD) Modules
Product Number 19172910
Product Name LCD/LED Display LCD/LED Display
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 204607 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 60.5 mm (2.38 inch)
View Details
LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
6 Digit LCD Display - LD111 - Hymark/Kentucky Gauge
Hymark/Kentucky Gauge
Specs
Display Type Character Display
Technology Quasi-Absolute
LCD Mode Positive
View Details
Lights, Lamps, Displays Display & Character Modules, LCD - LDS-A322RI - Heilind Electronics, Inc.
Specs
Display Type Character Display
View Details