Inter-Market, Inc. LCD/LED Display LED-407G-5

Description
DISCONTINUED BY MANUFACTURER, PANEL MOUNT INDICATOR, LED, 6.2MM, GREEN, 5V, GREEN, 5 V DC, MOUNTING HOLE DIA:6.2MM, FORWARD CURRENT IF:30MA, LUMINOUS INTENSITY:10MCD, IP / NEMA RATING:NOT RATED, PRODUCT RANGE:400 SERIES, COLOUR:GREEN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PANEL MOUNT INDICATOR, LED, 6.2MM, GREEN, 5V, GREEN, 5 V DC, MOUNTING HOLE DIA:6.2MM, FORWARD CURRENT IF:30MA, LUMINOUS INTENSITY:10MCD, IP / NEMA RATING:NOT RATED, PRODUCT RANGE:400 SERIES, COLOUR:GREEN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LCD/LED Display - 19172890 - Radwell International
Willingboro, NJ, United States
LCD/LED Display
19172890
LCD/LED Display 19172890
DISCONTINUED BY MANUFACTURER, PANEL MOUNT INDICATOR, LED, 6.2MM, GREEN, 5V, GREEN, 5 V DC, MOUNTING HOLE DIA:6.2MM, FORWARD CURRENT IF:30MA, LUMINOUS INTENSITY:10MCD, IP / NEMA RATING:NOT RATED, PRODUCT RANGE:400 SERIES, COLOUR:GREEN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PANEL MOUNT INDICATOR, LED, 6.2MM, GREEN, 5V, GREEN, 5 V DC, MOUNTING HOLE DIA:6.2MM, FORWARD CURRENT IF:30MA, LUMINOUS INTENSITY:10MCD, IP / NEMA RATING:NOT RATED, PRODUCT RANGE:400 SERIES, COLOUR:GREEN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Crystal Display (LCD) Modules
Product Number 19172890
Product Name LCD/LED Display
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2492664 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Character Height 5 mm (0.1969 inch)
View Details
LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
6 Digit LCD Display - LD111 - Hymark/Kentucky Gauge
Hymark/Kentucky Gauge
Specs
Display Type Character Display
Technology Quasi-Absolute
LCD Mode Positive
View Details
Display Modules - LCD, OLED Character and Numeric - 67-2197-ND - DigiKey
Specs
Display Type Character Display
Technology Twisted Nematic; Super Twisted Nematic
Backlight Light Emitting Diode
View Details