Intelligraphics, Inc. Dual Band WiFi USB Module IGX-UACC1-9377a1-BT

Description
IGX-UACC1-9377a1-BT is an 802.11ac/abgn 2.4GHz+5GHz USB module based on Qualcomm QCA9377-7 chipset. It supports 1T1R with RX diversity (Support Wi-Fi/BT co-existence) technology, which runs up to 433Mbps and 1~3Mbps EDR for BT, provides higher throughput performance, reliability and range. The IGXUACC1-9377a1-BT supports 20/40/80MHz and 256-QAM to maximize bandwidth efficiency. Adopting the latest 802.11ac solution, IGX-UACC1-9377a1-BT is ideal for high throughput networking and multimedia applications that requires better Wi-Fi performance. IGX-UACC1-9377a1-BT is a single-die wireless local area network (WLAN) and Bluetooth combination solution to support 1x1 802.11ac/abgn WLAN standards and Bluetooth 4.1+HS, designed to deliver superior integration of WLAN/Bluetooth and low-energy technology. Embedded Application: Applications include medical devices, security systems, 3D printer, vedio streaming, PoS, digital signs, gaming machine, Medical equipment, industrial tablet PC’s, handheld devices, thin client devices, and many more. Key Features: Qualcomm Atheros QCA9377-7 Antenna: PCB Printed Ant. or 1xU.FL connector, 1T1R Data Rates: allows link speeds up to 433Mbps Support Win7/8.1/10 Bluetooth V4.1,V4.0 LE, V3.0+HS, V2.1+EDR
Description
IGX-UACC1-9377a1-BT is an 802.11ac/abgn 2.4GHz+5GHz USB module based on Qualcomm QCA9377-7 chipset. It supports 1T1R with RX diversity (Support Wi-Fi/BT co-existence) technology, which runs up to 433Mbps and 1~3Mbps EDR for BT, provides higher throughput performance, reliability and range. The IGXUACC1-9377a1-BT supports 20/40/80MHz and 256-QAM to maximize bandwidth efficiency. Adopting the latest 802.11ac solution, IGX-UACC1-9377a1-BT is ideal for high throughput networking and multimedia applications that requires better Wi-Fi performance. IGX-UACC1-9377a1-BT is a single-die wireless local area network (WLAN) and Bluetooth combination solution to support 1x1 802.11ac/abgn WLAN standards and Bluetooth 4.1+HS, designed to deliver superior integration of WLAN/Bluetooth and low-energy technology. Embedded Application: Applications include medical devices, security systems, 3D printer, vedio streaming, PoS, digital signs, gaming machine, Medical equipment, industrial tablet PC’s, handheld devices, thin client devices, and many more. Key Features: Qualcomm Atheros QCA9377-7 Antenna: PCB Printed Ant. or 1xU.FL connector, 1T1R Data Rates: allows link speeds up to 433Mbps Support Win7/8.1/10 Bluetooth V4.1,V4.0 LE, V3.0+HS, V2.1+EDR

Suppliers

Company
Product
Description
Supplier Links
Dual Band WiFi USB Module - IGX-UACC1-9377a1-BT - Intelligraphics, Inc.
Austin, TX, United States
Dual Band WiFi USB Module
IGX-UACC1-9377a1-BT
Dual Band WiFi USB Module IGX-UACC1-9377a1-BT
IGX-UACC1-9377a1-BT is an 802.11ac/abgn 2.4GHz+5GHz USB module based on Qualcomm QCA9377-7 chipset. It supports 1T1R with RX diversity (Support Wi-Fi/BT co-existence) technology, which runs up to 433Mbps and 1~3Mbps EDR for BT, provides higher throughput performance, reliability and range. The IGXUACC1-9377a1-BT supports 20/40/80MHz and 256-QAM to maximize bandwidth efficiency. Adopting the latest 802.11ac solution, IGX-UACC1-9377a1-BT is ideal for high throughput networking and multimedia applications that requires better Wi-Fi performance. IGX-UACC1-9377a1-BT is a single-die wireless local area network (WLAN) and Bluetooth combination solution to support 1x1 802.11ac/abgn WLAN standards and Bluetooth 4.1+HS, designed to deliver superior integration of WLAN/Bluetooth and low-energy technology. Embedded Application: Applications include medical devices, security systems, 3D printer, vedio streaming, PoS, digital signs, gaming machine, Medical equipment, industrial tablet PC’s, handheld devices, thin client devices, and many more. Key Features: Qualcomm Atheros QCA9377-7 Antenna: PCB Printed Ant. or 1xU.FL connector, 1T1R Data Rates: allows link speeds up to 433Mbps Support Win7/8.1/10 Bluetooth V4.1,V4.0 LE, V3.0+HS, V2.1+EDR

IGX-UACC1-9377a1-BT is an 802.11ac/abgn 2.4GHz+5GHz USB module based on Qualcomm QCA9377-7 chipset. It supports 1T1R with RX diversity (Support Wi-Fi/BT co-existence) technology, which runs up to 433Mbps and 1~3Mbps EDR for BT, provides higher throughput performance, reliability and range. The IGXUACC1-9377a1-BT supports 20/40/80MHz and 256-QAM to maximize bandwidth efficiency. Adopting the latest 802.11ac solution, IGX-UACC1-9377a1-BT is ideal for high throughput networking and multimedia applications that requires better Wi-Fi performance. IGX-UACC1-9377a1-BT is a single-die wireless local area network (WLAN) and Bluetooth combination solution to support 1x1 802.11ac/abgn WLAN standards and Bluetooth 4.1+HS, designed to deliver superior integration of WLAN/Bluetooth and low-energy technology.

Embedded Application:

Applications include medical devices, security systems, 3D printer, vedio streaming, PoS, digital signs, gaming machine, Medical equipment, industrial tablet PC’s, handheld devices, thin client devices, and many more.

Key Features:

  • Qualcomm Atheros QCA9377-7
  • Antenna: PCB Printed Ant. or 1xU.FL connector, 1T1R
  • Data Rates: allows link speeds up to 433Mbps
  • Support Win7/8.1/10
  • Bluetooth V4.1,V4.0 LE, V3.0+HS, V2.1+EDR
Supplier's Site

Technical Specifications

  Intelligraphics, Inc.
Product Category Network Equipment
Product Number IGX-UACC1-9377a1-BT
Product Name Dual Band WiFi USB Module
Network Equipment Modem
Area Network Type WLAN
Network Media Wireless
Protocol / Network WiFi; Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
PBpro USB -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Modem
View Details
Network Switches - 2499093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 16 #
Data Rate 1 Gbps
View Details