Intelligraphics, Inc. 802.11ac Dual-Band 1Tx1R Wi-Fi + Bluetooth v4.1 USB Combo Module IGX-UACC1-9377a1-BT

Description
IGX-UACC1-9377a1-BT is an 802.11ac/abgn 2.4GHz+5GHz USB module based on Qualcomm QCA9377-7 chipset. It supports 1T1R with RX diversity (Support Wi-Fi/BT co-existence) technology, which runs up to 433Mbps and 1~3Mbps EDR for BT, provides higher throughput performance, reliability and range. The IGXUACC1-9377a1-BT supports 20/40/80MHz and 256-QAM to maximize bandwidth efficiency. Adopting the latest 802.11ac solution, IGX-UACC1-9377a1-BT is ideal for high throughput networking and multimedia applications that requires better Wi-Fi performance. IGX-UACC1-9377a1-BT is a single-die wireless local area network (WLAN) and Bluetooth combination solution to support 1x1 802.11ac/abgn WLAN standards and Bluetooth 4.1+HS, designed to deliver superior integration of WLAN/Bluetooth and low-energy technology. Embedded Application: Applications include medical devices, security systems, 3D printer, vedio streaming, PoS, digital signs, gaming machine, Medical equipment, industrial tablet PC’s, handheld devices, thin client devices, and many more. Key Features: Qualcomm Atheros QCA9377-7 Antenna: PCB Printed Ant. or 1xU.FL connector, 1T1R Data Rates: allows link speeds up to 433Mbps Support Win7/8.1/10 Bluetooth V4.1,V4.0 LE, V3.0+HS, V2.1+EDR
Description
IGX-UACC1-9377a1-BT is an 802.11ac/abgn 2.4GHz+5GHz USB module based on Qualcomm QCA9377-7 chipset. It supports 1T1R with RX diversity (Support Wi-Fi/BT co-existence) technology, which runs up to 433Mbps and 1~3Mbps EDR for BT, provides higher throughput performance, reliability and range. The IGXUACC1-9377a1-BT supports 20/40/80MHz and 256-QAM to maximize bandwidth efficiency. Adopting the latest 802.11ac solution, IGX-UACC1-9377a1-BT is ideal for high throughput networking and multimedia applications that requires better Wi-Fi performance. IGX-UACC1-9377a1-BT is a single-die wireless local area network (WLAN) and Bluetooth combination solution to support 1x1 802.11ac/abgn WLAN standards and Bluetooth 4.1+HS, designed to deliver superior integration of WLAN/Bluetooth and low-energy technology. Embedded Application: Applications include medical devices, security systems, 3D printer, vedio streaming, PoS, digital signs, gaming machine, Medical equipment, industrial tablet PC’s, handheld devices, thin client devices, and many more. Key Features: Qualcomm Atheros QCA9377-7 Antenna: PCB Printed Ant. or 1xU.FL connector, 1T1R Data Rates: allows link speeds up to 433Mbps Support Win7/8.1/10 Bluetooth V4.1,V4.0 LE, V3.0+HS, V2.1+EDR

Suppliers

Company
Product
Description
Supplier Links
802.11ac Dual-Band 1Tx1R Wi-Fi + Bluetooth v4.1 USB Combo Module - IGX-UACC1-9377a1-BT - Intelligraphics, Inc.
Austin, TX, United States
802.11ac Dual-Band 1Tx1R Wi-Fi + Bluetooth v4.1 USB Combo Module
IGX-UACC1-9377a1-BT
802.11ac Dual-Band 1Tx1R Wi-Fi + Bluetooth v4.1 USB Combo Module IGX-UACC1-9377a1-BT
IGX-UACC1-9377a1-BT is an 802.11ac/abgn 2.4GHz+5GHz USB module based on Qualcomm QCA9377-7 chipset. It supports 1T1R with RX diversity (Support Wi-Fi/BT co-existence) technology, which runs up to 433Mbps and 1~3Mbps EDR for BT, provides higher throughput performance, reliability and range. The IGXUACC1-9377a1-BT supports 20/40/80MHz and 256-QAM to maximize bandwidth efficiency. Adopting the latest 802.11ac solution, IGX-UACC1-9377a1-BT is ideal for high throughput networking and multimedia applications that requires better Wi-Fi performance. IGX-UACC1-9377a1-BT is a single-die wireless local area network (WLAN) and Bluetooth combination solution to support 1x1 802.11ac/abgn WLAN standards and Bluetooth 4.1+HS, designed to deliver superior integration of WLAN/Bluetooth and low-energy technology. Embedded Application: Applications include medical devices, security systems, 3D printer, vedio streaming, PoS, digital signs, gaming machine, Medical equipment, industrial tablet PC’s, handheld devices, thin client devices, and many more. Key Features: Qualcomm Atheros QCA9377-7 Antenna: PCB Printed Ant. or 1xU.FL connector, 1T1R Data Rates: allows link speeds up to 433Mbps Support Win7/8.1/10 Bluetooth V4.1,V4.0 LE, V3.0+HS, V2.1+EDR

IGX-UACC1-9377a1-BT is an 802.11ac/abgn 2.4GHz+5GHz USB module based on Qualcomm QCA9377-7 chipset. It supports 1T1R with RX diversity (Support Wi-Fi/BT co-existence) technology, which runs up to 433Mbps and 1~3Mbps EDR for BT, provides higher throughput performance, reliability and range. The IGXUACC1-9377a1-BT supports 20/40/80MHz and 256-QAM to maximize bandwidth efficiency. Adopting the latest 802.11ac solution, IGX-UACC1-9377a1-BT is ideal for high throughput networking and multimedia applications that requires better Wi-Fi performance. IGX-UACC1-9377a1-BT is a single-die wireless local area network (WLAN) and Bluetooth combination solution to support 1x1 802.11ac/abgn WLAN standards and Bluetooth 4.1+HS, designed to deliver superior integration of WLAN/Bluetooth and low-energy technology.

Embedded Application:

Applications include medical devices, security systems, 3D printer, vedio streaming, PoS, digital signs, gaming machine, Medical equipment, industrial tablet PC’s, handheld devices, thin client devices, and many more.

Key Features:

  • Qualcomm Atheros QCA9377-7
  • Antenna: PCB Printed Ant. or 1xU.FL connector, 1T1R
  • Data Rates: allows link speeds up to 433Mbps
  • Support Win7/8.1/10
  • Bluetooth V4.1,V4.0 LE, V3.0+HS, V2.1+EDR
Supplier's Site

Technical Specifications

  Intelligraphics, Inc.
Product Category Network Cards and Network Controllers
Product Number IGX-UACC1-9377a1-BT
Product Name 802.11ac Dual-Band 1Tx1R Wi-Fi + Bluetooth v4.1 USB Combo Module
Technology Wireless
Data Rate 433000 kbps
Host Bus USB
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Network Cards - 162130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Host Bus PCI; Mini PCI Express
Number of Ports 2
View Details