Intelligraphics, Inc. 802.11ac Dual Band 2Tx2R Wi-Fi + Bluetooth v4.1 Combo USB Module IGX-UACB1-9378a6-BT

Description
IGX-UACB1-9378a6-BT is an 802.11 ac/a/b/g/n dual band 2×2 wifi and Bluetooth combo USB stamp module designed for devices which require high throughput and lower-power consumption. It’s a highly integrated module that supports 2-stream 802.11ac/a/b/g/n MIMO technology with data rate from MCS 0-15 in 20MHz/40MHz/80MHz channels, and Bluetooth 4.1 LE. Advanced integrated coexistence features deliver superior Wi-Fi/Bluetooth coexistence to ensure the best possible wireless experience, maximum performance, and lowest power consumption. Key Features: High integrated dual-band (2.4/5GHz) 802.11 ac/a/b/g/n 2Tx/2Rx Wi-Fi and Bluetooth combo solution in USB module is ideal for devices requiring high throughput and low-power connectivity. Dual-stream spatial multiplexing up to 867 Mbps data rate, supports 20, 40, and 80 MHz bandwidth with optional SGI (256 QAM modulation). Supports Bluetooth 4.1 (BDR/EDR/LE). Bluetooth supports Class I or Class II transmitter operation. Supports Wake on WLAN and Bluetooth function. Advanced coexistence mechanism between Wi-Fi and Bluetooth ensure the best possible wireless experience, maximum performance, and lowest power consumption. Two I-PEX connectors for external antenna enable highest design flexibility. Individual power calibration ensures high performance and stable quality. RoHS and REACH compliances meet environment-friendly requirement. Supports Windows( 7/8.1/10).
Description
IGX-UACB1-9378a6-BT is an 802.11 ac/a/b/g/n dual band 2×2 wifi and Bluetooth combo USB stamp module designed for devices which require high throughput and lower-power consumption. It’s a highly integrated module that supports 2-stream 802.11ac/a/b/g/n MIMO technology with data rate from MCS 0-15 in 20MHz/40MHz/80MHz channels, and Bluetooth 4.1 LE. Advanced integrated coexistence features deliver superior Wi-Fi/Bluetooth coexistence to ensure the best possible wireless experience, maximum performance, and lowest power consumption. Key Features: High integrated dual-band (2.4/5GHz) 802.11 ac/a/b/g/n 2Tx/2Rx Wi-Fi and Bluetooth combo solution in USB module is ideal for devices requiring high throughput and low-power connectivity. Dual-stream spatial multiplexing up to 867 Mbps data rate, supports 20, 40, and 80 MHz bandwidth with optional SGI (256 QAM modulation). Supports Bluetooth 4.1 (BDR/EDR/LE). Bluetooth supports Class I or Class II transmitter operation. Supports Wake on WLAN and Bluetooth function. Advanced coexistence mechanism between Wi-Fi and Bluetooth ensure the best possible wireless experience, maximum performance, and lowest power consumption. Two I-PEX connectors for external antenna enable highest design flexibility. Individual power calibration ensures high performance and stable quality. RoHS and REACH compliances meet environment-friendly requirement. Supports Windows( 7/8.1/10).

Suppliers

Company
Product
Description
Supplier Links
802.11ac Dual Band 2Tx2R Wi-Fi + Bluetooth v4.1 Combo USB Module - IGX-UACB1-9378a6-BT - Intelligraphics, Inc.
Austin, TX, United States
802.11ac Dual Band 2Tx2R Wi-Fi + Bluetooth v4.1 Combo USB Module
IGX-UACB1-9378a6-BT
802.11ac Dual Band 2Tx2R Wi-Fi + Bluetooth v4.1 Combo USB Module IGX-UACB1-9378a6-BT
IGX-UACB1-9378a6-BT is an 802.11 ac/a/b/g/n dual band 2×2 wifi and Bluetooth combo USB stamp module designed for devices which require high throughput and lower-power consumption. It’s a highly integrated module that supports 2-stream 802.11ac/a/b/g/n MIMO technology with data rate from MCS 0-15 in 20MHz/40MHz/80MHz channels, and Bluetooth 4.1 LE. Advanced integrated coexistence features deliver superior Wi-Fi/Bluetooth coexistence to ensure the best possible wireless experience, maximum performance, and lowest power consumption. Key Features: High integrated dual-band (2.4/5GHz) 802.11 ac/a/b/g/n 2Tx/2Rx Wi-Fi and Bluetooth combo solution in USB module is ideal for devices requiring high throughput and low-power connectivity. Dual-stream spatial multiplexing up to 867 Mbps data rate, supports 20, 40, and 80 MHz bandwidth with optional SGI (256 QAM modulation). Supports Bluetooth 4.1 (BDR/EDR/LE). Bluetooth supports Class I or Class II transmitter operation. Supports Wake on WLAN and Bluetooth function. Advanced coexistence mechanism between Wi-Fi and Bluetooth ensure the best possible wireless experience, maximum performance, and lowest power consumption. Two I-PEX connectors for external antenna enable highest design flexibility. Individual power calibration ensures high performance and stable quality. RoHS and REACH compliances meet environment-friendly requirement. Supports Windows( 7/8.1/10).

IGX-UACB1-9378a6-BT is an 802.11 ac/a/b/g/n dual band 2×2 wifi and Bluetooth combo USB stamp module designed for devices which require high throughput and lower-power consumption. It’s a highly integrated module that supports 2-stream 802.11ac/a/b/g/n MIMO technology with data rate from MCS 0-15 in 20MHz/40MHz/80MHz channels, and Bluetooth 4.1 LE.

Advanced integrated coexistence features deliver superior Wi-Fi/Bluetooth coexistence to ensure the best possible wireless experience, maximum performance, and lowest power consumption.

Key Features:

  • High integrated dual-band (2.4/5GHz) 802.11 ac/a/b/g/n 2Tx/2Rx Wi-Fi and Bluetooth combo solution in USB module is ideal for devices requiring high throughput and low-power connectivity.
  • Dual-stream spatial multiplexing up to 867 Mbps data rate, supports 20, 40, and 80 MHz bandwidth with optional SGI (256 QAM modulation).
  • Supports Bluetooth 4.1 (BDR/EDR/LE).
  • Bluetooth supports Class I or Class II transmitter operation.
  • Supports Wake on WLAN and Bluetooth function.
  • Advanced coexistence mechanism between Wi-Fi and Bluetooth ensure the best possible wireless experience, maximum performance, and lowest power consumption.
  • Two I-PEX connectors for external antenna enable highest design flexibility.
  • Individual power calibration ensures high performance and stable quality.
  • RoHS and REACH compliances meet environment-friendly requirement.
  • Supports Windows( 7/8.1/10).
Supplier's Site

Technical Specifications

  Intelligraphics, Inc.
Product Category Network Cards and Network Controllers
Product Number IGX-UACB1-9378a6-BT
Product Name 802.11ac Dual Band 2Tx2R Wi-Fi + Bluetooth v4.1 Combo USB Module
Technology Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Regular Flex I/O for Dual LAN -  - Advantech
Specs
Processor Type Regular Flex I/O for Dual LAN
View Details
eATM tManager® ControlLogix -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Protocol / Network Gigabit Ethernet
Main Memory 7000 MB
View Details