Intelligraphics, Inc. 802.11n Dual Band 2Tx2R WiFi Industrial Grade Mini PCIe Module IGX-PNAF1-9592a1

Description
Powered by the Qualcomm Atheros AR9592 the IGX PNF1-9592a1 is a highly integrated single-chip solution for 2.4 or 5GHz 802.11n wireless local area networks (WLAN). It enables the high-performance 2×2 MIMO with 2 spatial stream configuration for wireless applications demanding the highest robust link quality and maximum throughput and range. It implements half-duplex OFDM, CCK, and DSSS baseband processing and supports up to 150 Mbps for 20MHz and 300Mbps for 40MHz channel operations, and IEEE 802.11a/b/g data rates.
Description
Powered by the Qualcomm Atheros AR9592 the IGX PNF1-9592a1 is a highly integrated single-chip solution for 2.4 or 5GHz 802.11n wireless local area networks (WLAN). It enables the high-performance 2×2 MIMO with 2 spatial stream configuration for wireless applications demanding the highest robust link quality and maximum throughput and range. It implements half-duplex OFDM, CCK, and DSSS baseband processing and supports up to 150 Mbps for 20MHz and 300Mbps for 40MHz channel operations, and IEEE 802.11a/b/g data rates.

Suppliers

Company
Product
Description
Supplier Links
802.11n Dual Band 2Tx2R WiFi Industrial Grade Mini PCIe Module - IGX-PNAF1-9592a1 - Intelligraphics, Inc.
Austin, TX, United States
802.11n Dual Band 2Tx2R WiFi Industrial Grade Mini PCIe Module
IGX-PNAF1-9592a1
802.11n Dual Band 2Tx2R WiFi Industrial Grade Mini PCIe Module IGX-PNAF1-9592a1
Powered by the Qualcomm Atheros AR9592 the IGX PNF1-9592a1 is a highly integrated single-chip solution for 2.4 or 5GHz 802.11n wireless local area networks (WLAN). It enables the high-performance 2×2 MIMO with 2 spatial stream configuration for wireless applications demanding the highest robust link quality and maximum throughput and range. It implements half-duplex OFDM, CCK, and DSSS baseband processing and supports up to 150 Mbps for 20MHz and 300Mbps for 40MHz channel operations, and IEEE 802.11a/b/g data rates.

Powered by the Qualcomm Atheros AR9592 the IGX PNF1-9592a1 is a highly integrated single-chip solution for 2.4 or 5GHz 802.11n wireless local area networks (WLAN). It enables the high-performance 2×2 MIMO with 2 spatial stream configuration for wireless applications demanding the highest robust link quality and maximum throughput and range. It implements half-duplex OFDM, CCK, and DSSS baseband processing and supports up to 150 Mbps for 20MHz and 300Mbps for 40MHz channel operations, and IEEE 802.11a/b/g data rates.

Supplier's Site

Technical Specifications

  Intelligraphics, Inc.
Product Category Network Cards and Network Controllers
Product Number IGX-PNAF1-9592a1
Product Name 802.11n Dual Band 2Tx2R WiFi Industrial Grade Mini PCIe Module
Technology Wireless
Data Rate 11000 to 3.00E8 kbps
Host Bus PCIe
Unlock Full Specs
to access all available technical data

Similar Products