Intelligraphics, Inc. 802.11ac Dual-Band 2T2R Wi-Fi + Bluetooth v4.2 Combo M.2 Module IGX-PACD1-6174a1-BT

Description
IGX-PACD1-6174a1-BT is an 802.11ac/a/b/g/n Dual -Band WiFi + bluetooth M.2 card based on Qualcomm Atheros QCA6174A chipset. It was opened to test functionality. It is dual band AC on 2.4 and 5GHz and incorporates the latest Bluetooth 4.2. The slot type is M.2 2230. The download speed is 300Mbps on N networks and 867Mbps on AC network. Adopting the latest 802.11ac solution. IGX-PACD1-6174a1-BT is ideal for next-generation high throughput enterprise networking and Industrial-graded (-40°C~+85°C) solution. Incorporated with advanced security encryption, such as WEP, WPA, WPA2 and 802.1x, it helps prevent user’s devices from malicious attacks. Embedded Application Applications include medical devices, security systems, Point of Sale, digital signs, set-top / net-top box, embedded / tablet PC’s, handheld devices, thin client devices, Gaming machine, notebook computer, etc. Key Features: Qualcomm Atheros QCA6174A-5 BT transmission speed including 1M, 2M and 3Mbps EDR operations Supports for Simple Pairing(SP) and Enhanced Inquiry Response(EIR) function HCI USB interface to work with Windows upper layer stack Support MU-MIMO Wi-Fi Supports Low Power PCIe (w/L1 substrate) interfaces Two-stream spatial multiplexing up to 867Mbps data rate
Description
IGX-PACD1-6174a1-BT is an 802.11ac/a/b/g/n Dual -Band WiFi + bluetooth M.2 card based on Qualcomm Atheros QCA6174A chipset. It was opened to test functionality. It is dual band AC on 2.4 and 5GHz and incorporates the latest Bluetooth 4.2. The slot type is M.2 2230. The download speed is 300Mbps on N networks and 867Mbps on AC network. Adopting the latest 802.11ac solution. IGX-PACD1-6174a1-BT is ideal for next-generation high throughput enterprise networking and Industrial-graded (-40°C~+85°C) solution. Incorporated with advanced security encryption, such as WEP, WPA, WPA2 and 802.1x, it helps prevent user’s devices from malicious attacks. Embedded Application Applications include medical devices, security systems, Point of Sale, digital signs, set-top / net-top box, embedded / tablet PC’s, handheld devices, thin client devices, Gaming machine, notebook computer, etc. Key Features: Qualcomm Atheros QCA6174A-5 BT transmission speed including 1M, 2M and 3Mbps EDR operations Supports for Simple Pairing(SP) and Enhanced Inquiry Response(EIR) function HCI USB interface to work with Windows upper layer stack Support MU-MIMO Wi-Fi Supports Low Power PCIe (w/L1 substrate) interfaces Two-stream spatial multiplexing up to 867Mbps data rate

Suppliers

Company
Product
Description
Supplier Links
802.11ac Dual-Band 2T2R Wi-Fi + Bluetooth v4.2 Combo M.2 Module - IGX-PACD1-6174a1-BT - Intelligraphics, Inc.
Austin, TX, United States
802.11ac Dual-Band 2T2R Wi-Fi + Bluetooth v4.2 Combo M.2 Module
IGX-PACD1-6174a1-BT
802.11ac Dual-Band 2T2R Wi-Fi + Bluetooth v4.2 Combo M.2 Module IGX-PACD1-6174a1-BT
IGX-PACD1-6174a1-BT is an 802.11ac/a/b/g/n Dual -Band WiFi + bluetooth M.2 card based on Qualcomm Atheros QCA6174A chipset. It was opened to test functionality. It is dual band AC on 2.4 and 5GHz and incorporates the latest Bluetooth 4.2. The slot type is M.2 2230. The download speed is 300Mbps on N networks and 867Mbps on AC network. Adopting the latest 802.11ac solution. IGX-PACD1-6174a1-BT is ideal for next-generation high throughput enterprise networking and Industrial-graded (-40°C~+85°C) solution. Incorporated with advanced security encryption, such as WEP, WPA, WPA2 and 802.1x, it helps prevent user’s devices from malicious attacks. Embedded Application Applications include medical devices, security systems, Point of Sale, digital signs, set-top / net-top box, embedded / tablet PC’s, handheld devices, thin client devices, Gaming machine, notebook computer, etc. Key Features: Qualcomm Atheros QCA6174A-5 BT transmission speed including 1M, 2M and 3Mbps EDR operations Supports for Simple Pairing(SP) and Enhanced Inquiry Response(EIR) function HCI USB interface to work with Windows upper layer stack Support MU-MIMO Wi-Fi Supports Low Power PCIe (w/L1 substrate) interfaces Two-stream spatial multiplexing up to 867Mbps data rate

IGX-PACD1-6174a1-BT is an 802.11ac/a/b/g/n Dual -Band WiFi + bluetooth M.2 card based on Qualcomm Atheros QCA6174A chipset. It was opened to test functionality. It is dual band AC on 2.4 and 5GHz and incorporates the latest Bluetooth 4.2. The slot type is M.2 2230. The download speed is 300Mbps on N networks and 867Mbps on AC network.

Adopting the latest 802.11ac solution. IGX-PACD1-6174a1-BT is ideal for next-generation high throughput enterprise networking and Industrial-graded (-40°C~+85°C) solution. Incorporated with advanced security encryption, such as WEP, WPA, WPA2 and 802.1x, it helps prevent user’s devices from malicious attacks.

Embedded Application

Applications include medical devices, security systems, Point of Sale, digital signs, set-top / net-top box, embedded / tablet PC’s, handheld devices, thin client devices, Gaming machine, notebook computer, etc.

Key Features:

  • Qualcomm Atheros QCA6174A-5
  • BT transmission speed including 1M, 2M and 3Mbps EDR operations
  • Supports for Simple Pairing(SP) and Enhanced Inquiry Response(EIR) function
  • HCI USB interface to work with Windows upper layer stack
  • Support MU-MIMO
  • Wi-Fi Supports Low Power PCIe (w/L1 substrate) interfaces
  • Two-stream spatial multiplexing up to 867Mbps data rate
Supplier's Site

Technical Specifications

  Intelligraphics, Inc.
Product Category Network Cards and Network Controllers
Product Number IGX-PACD1-6174a1-BT
Product Name 802.11ac Dual-Band 2T2R Wi-Fi + Bluetooth v4.2 Combo M.2 Module
Technology Wireless
Data Rate 867000 kbps
Host Bus PCI; USB: Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Interface Modules - 053-1EC00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network EtherCAT
Data Rate 100000 kbps
Port Type RJ-45
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Master Station, Networks & Protocols, Profibus -  - Rotork plc
Specs
Protocol / Network Profibus
Port Type RS485
View Details