Lift-Rotary stage offer precise and independent rotation and vertical translation for light to medium payload. This stage combines BSMA-LY-140H-300 as vertical stage and rotary table RTLA-30-100 in very compact form factor for precision space constrained applications.
IntelLiDrives, Inc. | |
---|---|
Product Category | Linear Slides and Linear Stages |
Product Number | ZR-BSMA-LY-140H-300-RTLA-30-100-HorDown |
Product Name | Lift-Rotary Stages |
Axis Configuration | Z Axis Only |
Z-Axis Travel | 11.81 inch (300 mm) |
Rated Speed | 3.94 in/sec (6 m/min) |
Orientation | Vertical |