Vertical Lift Stage MLVT-120-5 offers 5 mm precise vertical translation for payload elevation. A unique wedge design converts horizontal motion, generated by a ball screw drive, into true vertical elevation of the platform. Precision bearings provide platform stiffness and stability while the ground ball- screw mechanism assures positioning accuracy.
IntelLiDrives, Inc. | |
---|---|
Product Category | Linear Slides and Linear Stages |
Product Number | MLVT-120-5 |
Product Name | Lift Stages |
Axis Configuration | Z Axis Only |
Z-Axis Travel | 0.1969 inch (5 mm) |
Rated Speed | 0.0787 in/sec (0.1200 m/min) |
Carriage Load | 26.46 lbs (12 kg) |