Need to weigh your loads? Look no further than eForks from Intella Liftparts.
Fixed-mount scales located in your facility require drivers to share scales and drive to the other side of the building to weigh a load. With Eforks, your forklift driver knows the weight of each pallet.
Are you loading sea containers and need to calculate the total weight of the container for SOLAS purposes? EFORKS are the perfect solution.
Advantages of E-forks vs a fixed-in-place scale:
- forklift drivers can quickly determine trailer/container loads as they load, no driving loads back and forth to scale
- save time, no scale sharing required
- lease a forklift? These Eforks can easily be installed on other forklifts
Advantages of E-forks vs NO scale
- Accurate bills of lading
- Legal compliance with SOLAS
Standard length is 45 inches from face of fork to tip (1150mm). Class 2 carriage. 2500kg/5500 pound lifting capacity.
EFORKS indicator (mounted where operator can see it) is powered by AA batteries. No tricky connection to forklift power is required. The load cells in the forks are powered by a rechargable LiOn battery pack. When the battery packs on the forks are fully charged, they have a working life of approximately 180 hours--that's around two weeks with normal use. The fork battery pack takes around 8 hours to recharge, and they have a life expectancy of around 4 years.
| Intella Parts Company | |
|---|---|
| Product Category | Lifting and Rigging Attachments |
| Product Number | E-Forks |
| Product Name | Forklift Tines with Built in Load Scale |
| Product Type | Fork Tines |