Intel Corporation Intel® Atom™ Processor Z3775D (2M Cache, up to 2.41 GHz) Z3775D

Description
Device Innovation with Intel® Atom™ Processors The new generation of Intel® Atom™ processors delivers energy-efficient performance to power a dynamic range of devices, including thin, light-weight smartphones and tablets, intelligent cars, cutting-edge healthcare devices, microservers for the cloud, and more. Intel Atom processor innovation drives higher performance at ultra-low power—solving problems, connecting people, and enriching lives around the entire world.
Description
Device Innovation with Intel® Atom™ Processors The new generation of Intel® Atom™ processors delivers energy-efficient performance to power a dynamic range of devices, including thin, light-weight smartphones and tablets, intelligent cars, cutting-edge healthcare devices, microservers for the cloud, and more. Intel Atom processor innovation drives higher performance at ultra-low power—solving problems, connecting people, and enriching lives around the entire world.

Suppliers

Company
Product
Description
Supplier Links
Intel® Atom™ Processor Z3775D (2M Cache, up to 2.41 GHz) - Z3775D - Intel Corporation
Santa Clara, CA, USA
Intel® Atom™ Processor Z3775D (2M Cache, up to 2.41 GHz)
Z3775D
Intel® Atom™ Processor Z3775D (2M Cache, up to 2.41 GHz) Z3775D
Device Innovation with Intel® Atom™ Processors The new generation of Intel® Atom™ processors delivers energy-efficient performance to power a dynamic range of devices, including thin, light-weight smartphones and tablets, intelligent cars, cutting-edge healthcare devices, microservers for the cloud, and more. Intel Atom processor innovation drives higher performance at ultra-low power—solving problems, connecting people, and enriching lives around the entire world.

Device Innovation with Intel® Atom™ Processors

The new generation of Intel® Atom™ processors delivers energy-efficient performance to power a dynamic range of devices, including thin, light-weight smartphones and tablets, intelligent cars, cutting-edge healthcare devices, microservers for the cloud, and more. Intel Atom processor innovation drives higher performance at ultra-low power—solving problems, connecting people, and enriching lives around the entire world.

Supplier's Site

Technical Specifications

  Intel Corporation
Product Category Microprocessor Chips (MPU)
Product Number Z3775D
Product Name Intel® Atom™ Processor Z3775D (2M Cache, up to 2.41 GHz)
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - BSC9132NXN7MNMB - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC e500
View Details
AM3894 Sitara Processor - AM3894CCYG120 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
6 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details