Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106102-YW87C196KDH2
Packaging: Bulk
Frequency: 20 MHz
Operating Supply Voltage: 5 V
Memory Type: EPROM, OTP
Memory Size: 32 kB
Peripherals: PWM, WDT
RAM Size: 1000 B
Oscillator Type: Internal
Access Time: 20 µs
Number of Pins: 80
Categories: OEM Parts(T-Z)
Max Frequency: 20 MHz
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4 V
Number of I/Os: 40
Number of Timers/Counters: 5
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1106102-YW87C196KDH20 |
| Product Name | OEM Parts - OEM Parts (T - Z) - YW87C196KDH20 |