Intel Corporation 16-bit 13MHz Embedded Microprocessor MPU YW80L186EC13

Description
MPU 80186 Processor 16-Bit 1um 13MHz 100-Pin SQFP Product overview: YW80L186EC13 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 13MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 13MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-YW80L186EC13 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MPU 80186 Processor 16-Bit 1um 13MHz 100-Pin SQFP Product overview: YW80L186EC13 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 13MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 13MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-YW80L186EC13 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 13MHz Embedded Microprocessor MPU - 694-YW80L186EC13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 13MHz Embedded Microprocessor MPU
694-YW80L186EC13
16-bit 13MHz Embedded Microprocessor MPU 694-YW80L186EC13
MPU 80186 Processor 16-Bit 1um 13MHz 100-Pin SQFP Product overview: YW80L186EC13 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 13MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 13MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-YW80L186EC13 can be used for catalog matching and distributor lookup.

MPU 80186 Processor 16-Bit 1um 13MHz 100-Pin SQFP Product overview: YW80L186EC13 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 13MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 13MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-YW80L186EC13 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - YW80L186EC13 - 1006105-YW80L186EC13 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - YW80L186EC13
1006105-YW80L186EC13
Embedded - Embedded - Microprocessors - YW80L186EC13 1006105-YW80L186EC13
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006105-YW80L186EC13 Packaging: Bulk Voltage: 3 V Frequency: 13 MHz Number of Pins: 100 Categories: Embedded - Microprocessors Max Frequency: 13 MHz Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 5 V Min Supply Voltage: 2.7 V

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1006105-YW80L186EC13
Packaging: Bulk
Voltage: 3 V
Frequency: 13 MHz
Number of Pins: 100
Categories: Embedded - Microprocessors
Max Frequency: 13 MHz
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 5 V
Min Supply Voltage: 2.7 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-YW80L186EC13 1006105-YW80L186EC13
Product Name 16-bit 13MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - YW80L186EC13
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

800MHz 1.8V BGA Embedded Microprocessor MPU - 698-DM3725CUSA - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8V
Package Type Other; BGA
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Intel® Pentium® Processor 3805U (2M Cache, 1.90 GHz) - 3805U - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1900 MHz
View Details
Embedded - Microprocessors - TSPC603RVGS6LC - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 603e
View Details
3 suppliers